TelephoneStuff.com Snom M9 Base and 1 Handset 2814 SNO-M9-1

Description
M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)
Description
M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)

Suppliers

Company
Product
Description
Supplier Links
Snom M9 Base and 1 Handset 2814 - SNO-M9-1 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom M9 Base and 1 Handset 2814
SNO-M9-1
Snom M9 Base and 1 Handset 2814 SNO-M9-1
M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)

M9 VoIP DECT 6.0 Cordless Telephone empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony.
Features:
- Interference-free telephony
- 100+ hours standby time
- High interoperability
- Voice encryption
- Security (TLS, SRTP, preinstalled X.509 certificate)
- Color picture caller-ID
- IPv6 ready
- Up to 9 handsets per base station
- Up to 4 simultaneous calls per base station
- Intercom, alarm, calculator, and calendar function
- Voice encryption
- Illuminated keypad
- Hands free mode
- Calling line identification (CLI)
- Range of up to 160' (50 meters) indoors and 984' (300 meters)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNO-M9-1
Product Name Snom M9 Base and 1 Handset 2814
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 228111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details