TelephoneStuff.com Leviton Decora Media System Send Unit with Power Supply 48210-MSU

Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation. - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit
Description
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation. - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Media System Send Unit with Power Supply - 48210-MSU - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Media System Send Unit with Power Supply
48210-MSU
Leviton Decora Media System Send Unit with Power Supply 48210-MSU
Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation. - Composite RCA inputs for connectivity directly from A/V source - Send and receive fit standard wallboxes and Decora wallplates - Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion - Stereo audio input/output handles Dolby ProLogic surround signals - Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable - RJ-45 input for send unit

Distribute audio and video signals anywhere in the home using category 5 cable and Leviton’s decora media system (DMS). Send VCR, DVD, cable TV, satellite and security camera signals through up to 1,000 feet (300 meters) of cable with no discernible audio or video distortion and better performance than the more expensive, specialized “designer" cables.
Features:
- Panel can be attached vertically or horizontally in SMC Enclosures
- Cascade hub units to distribute audio/video signals to over 20 locations
- Send and Receive units are equipped with RJ-45 jacks and 110 punchdown blocks for maximum flexibility in installation.
- Composite RCA inputs for connectivity directly from A/V source
- Send and receive fit standard wallboxes and Decora wallplates
- Advanced circuitry with automatic equalization streams analog audio and video signals over long distances with less distortion
- Stereo audio input/output handles Dolby ProLogic surround signals
- Send VCR, DVD, cable TV, satellite and security camera signals through Category 5 cable
- RJ-45 input for send unit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 48210-MSU
Product Name Leviton Decora Media System Send Unit with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial PoE+ Switches - IEN-8608PA - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Repeater Mini Bit Driver® - 2082 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable; MAN Capable; WAN Capable
Ports / Interfaces FC, SC, ST
View Details