TelephoneStuff.com Cisco 7961G Unified IP Phone 7961G

Description
Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs of managers and administrative assistants. Unified IP Phone Features: - Six Programmable backlit line/feature buttons - Four Interactive soft keys that guide a user through call features and functions - Audio controls for high-quality duplex speakerphone, handset, and headset - Built-in headset port and an integrated Ethernet switch are standard - Featuring a best-of-class large, higher-resolution grayscale pixel-based LCD - The display provides features such as date and time, calling party name, calling party number, and digits dialed - The crisp graphic capability of the display is 4-bit grayscale (320 x 222) and allows for the inclusion of higher value, more visibly rich Extensible Markup Language (XML) applications and double-byte languages - The Phone is dynamic, and it is designed to grow with system capabilities - Features will keep pace with new changes through software updates to the phone flash memory - Firmware changes can be downloaded from Cisco Unified CallManager and Cisco.com - Messages: Direct access to voicemail - Services: Allows users to quickly access diverse information such as weather, stocks, quote of the day, or any Web-based information using XML to provide a portal to an ever-growing world of applications, features, and information - High-quality speakerphone technology, including easy-to-use speaker On/Off, Microphone Mute, and Headset buttons - The internal 2 Port Cisco Ethernet switch allows for a direct connection to a 10/100BASE-T Ethernet network through an RJ-45 interface with single LAN connectivity for both the phone and a co-located PC - A dedicated headset port eliminates the need for a separate amplifier when using a headset - this feature allows the handset to remain in its cradle, making headset use simpler - More than 24 user-adjustable ring tones are available - Power Requirements: Interoperable with Cisco Pre-standard PoE and with IEEE 802.3af PoE (the phone is a Class 2 device); 48 V DC is required; it can be supplied locally at the desktop using an Optional AC-to-DC power supply (Part Number CP-PWR-CUBE-3) - Dimensions: 82" H x 10.5" W x 6" D - Available New or Refurbished - Available With or Without License
Description
Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs of managers and administrative assistants. Unified IP Phone Features: - Six Programmable backlit line/feature buttons - Four Interactive soft keys that guide a user through call features and functions - Audio controls for high-quality duplex speakerphone, handset, and headset - Built-in headset port and an integrated Ethernet switch are standard - Featuring a best-of-class large, higher-resolution grayscale pixel-based LCD - The display provides features such as date and time, calling party name, calling party number, and digits dialed - The crisp graphic capability of the display is 4-bit grayscale (320 x 222) and allows for the inclusion of higher value, more visibly rich Extensible Markup Language (XML) applications and double-byte languages - The Phone is dynamic, and it is designed to grow with system capabilities - Features will keep pace with new changes through software updates to the phone flash memory - Firmware changes can be downloaded from Cisco Unified CallManager and Cisco.com - Messages: Direct access to voicemail - Services: Allows users to quickly access diverse information such as weather, stocks, quote of the day, or any Web-based information using XML to provide a portal to an ever-growing world of applications, features, and information - High-quality speakerphone technology, including easy-to-use speaker On/Off, Microphone Mute, and Headset buttons - The internal 2 Port Cisco Ethernet switch allows for a direct connection to a 10/100BASE-T Ethernet network through an RJ-45 interface with single LAN connectivity for both the phone and a co-located PC - A dedicated headset port eliminates the need for a separate amplifier when using a headset - this feature allows the handset to remain in its cradle, making headset use simpler - More than 24 user-adjustable ring tones are available - Power Requirements: Interoperable with Cisco Pre-standard PoE and with IEEE 802.3af PoE (the phone is a Class 2 device); 48 V DC is required; it can be supplied locally at the desktop using an Optional AC-to-DC power supply (Part Number CP-PWR-CUBE-3) - Dimensions: 82" H x 10.5" W x 6" D - Available New or Refurbished - Available With or Without License

Suppliers

Company
Product
Description
Supplier Links
Cisco 7961G Unified IP Phone - 7961G - TelephoneStuff.com
Huntington Beach, CA, USA
Cisco 7961G Unified IP Phone
7961G
Cisco 7961G Unified IP Phone 7961G
Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs of managers and administrative assistants. Unified IP Phone Features: - Six Programmable backlit line/feature buttons - Four Interactive soft keys that guide a user through call features and functions - Audio controls for high-quality duplex speakerphone, handset, and headset - Built-in headset port and an integrated Ethernet switch are standard - Featuring a best-of-class large, higher-resolution grayscale pixel-based LCD - The display provides features such as date and time, calling party name, calling party number, and digits dialed - The crisp graphic capability of the display is 4-bit grayscale (320 x 222) and allows for the inclusion of higher value, more visibly rich Extensible Markup Language (XML) applications and double-byte languages - The Phone is dynamic, and it is designed to grow with system capabilities - Features will keep pace with new changes through software updates to the phone flash memory - Firmware changes can be downloaded from Cisco Unified CallManager and Cisco.com - Messages: Direct access to voicemail - Services: Allows users to quickly access diverse information such as weather, stocks, quote of the day, or any Web-based information using XML to provide a portal to an ever-growing world of applications, features, and information - High-quality speakerphone technology, including easy-to-use speaker On/Off, Microphone Mute, and Headset buttons - The internal 2 Port Cisco Ethernet switch allows for a direct connection to a 10/100BASE-T Ethernet network through an RJ-45 interface with single LAN connectivity for both the phone and a co-located PC - A dedicated headset port eliminates the need for a separate amplifier when using a headset - this feature allows the handset to remain in its cradle, making headset use simpler - More than 24 user-adjustable ring tones are available - Power Requirements: Interoperable with Cisco Pre-standard PoE and with IEEE 802.3af PoE (the phone is a Class 2 device); 48 V DC is required; it can be supplied locally at the desktop using an Optional AC-to-DC power supply (Part Number CP-PWR-CUBE-3) - Dimensions: 82" H x 10.5" W x 6" D - Available New or Refurbished - Available With or Without License

Unified IP Phone 7961G is part of the Cisco Systems award-winning IP phone portfolio. The Phone is a full-featured, enhanced manager IP phone that is designed to meet the needs of managers and administrative assistants.
Unified IP Phone Features:
- Six Programmable backlit line/feature buttons
- Four Interactive soft keys that guide a user through call features and functions
- Audio controls for high-quality duplex speakerphone, handset, and headset
- Built-in headset port and an integrated Ethernet switch are standard
- Featuring a best-of-class large, higher-resolution grayscale pixel-based LCD
- The display provides features such as date and time, calling party name, calling party number, and digits dialed
- The crisp graphic capability of the display is 4-bit grayscale (320 x 222) and allows for the inclusion of higher value, more visibly rich Extensible Markup Language (XML) applications and double-byte languages
- The Phone is dynamic, and it is designed to grow with system capabilities - Features will keep pace with new changes through software updates to the phone flash memory
- Firmware changes can be downloaded from Cisco Unified CallManager and Cisco.com
- Messages: Direct access to voicemail
- Services: Allows users to quickly access diverse information such as weather, stocks, quote of the day, or any Web-based information using XML to provide a portal to an ever-growing world of applications, features, and information
- High-quality speakerphone technology, including easy-to-use speaker On/Off, Microphone Mute, and Headset buttons
- The internal 2 Port Cisco Ethernet switch allows for a direct connection to a 10/100BASE-T Ethernet network through an RJ-45 interface with single LAN connectivity for both the phone and a co-located PC
- A dedicated headset port eliminates the need for a separate amplifier when using a headset - this feature allows the handset to remain in its cradle, making headset use simpler
- More than 24 user-adjustable ring tones are available
- Power Requirements: Interoperable with Cisco Pre-standard PoE and with IEEE 802.3af PoE (the phone is a Class 2 device); 48 V DC is required; it can be supplied locally at the desktop using an Optional AC-to-DC power supply (Part Number CP-PWR-CUBE-3)
- Dimensions: 82" H x 10.5" W x 6" D
- Available New or Refurbished
- Available With or Without License

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 7961G
Product Name Cisco 7961G Unified IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2676070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Network Media Wireless
Wifi Technology WiFi, Ethernet
View Details