TelephoneStuff.com EnGenius Indoor 802.11a+g Dual Band Wireless Access Point NL-5354AP

Description
2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with IEEE 802.11a/b/g (draft) compliant products - Capable of handling heavy data payloads such as MPEG video streaming - Powerful data security - Enhanced authentication and security - Offers flexibility to adjust RF output power - Ensure secure network connection - Helps administrators to remotely configure or manage this device via SNMP/Web browser - Allows users to travel between APs without losing their network connection - Capable of handling heavy data payloads such as MPEG video streaming with up to 54Mbps and 108Mps (turbo mode) high-speed data rates - Up to 152-bit WEP Data Encryption with TKIP powerful data security - MAC address filtering ensures secure network connection - 1.5 dBi stable diversity antenna - LAN:link, WLAN:link, Power:on/off, and Collision LED indicator - Dimensions: 40mm H x 210mm W x 145mm L
Description
2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with IEEE 802.11a/b/g (draft) compliant products - Capable of handling heavy data payloads such as MPEG video streaming - Powerful data security - Enhanced authentication and security - Offers flexibility to adjust RF output power - Ensure secure network connection - Helps administrators to remotely configure or manage this device via SNMP/Web browser - Allows users to travel between APs without losing their network connection - Capable of handling heavy data payloads such as MPEG video streaming with up to 54Mbps and 108Mps (turbo mode) high-speed data rates - Up to 152-bit WEP Data Encryption with TKIP powerful data security - MAC address filtering ensures secure network connection - 1.5 dBi stable diversity antenna - LAN:link, WLAN:link, Power:on/off, and Collision LED indicator - Dimensions: 40mm H x 210mm W x 145mm L

Suppliers

Company
Product
Description
Supplier Links
EnGenius Indoor 802.11a+g Dual Band Wireless Access Point - NL-5354AP - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius Indoor 802.11a+g Dual Band Wireless Access Point
NL-5354AP
EnGenius Indoor 802.11a+g Dual Band Wireless Access Point NL-5354AP
2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection. Features: - Fully interoperable with IEEE 802.11a/b/g (draft) compliant products - Capable of handling heavy data payloads such as MPEG video streaming - Powerful data security - Enhanced authentication and security - Offers flexibility to adjust RF output power - Ensure secure network connection - Helps administrators to remotely configure or manage this device via SNMP/Web browser - Allows users to travel between APs without losing their network connection - Capable of handling heavy data payloads such as MPEG video streaming with up to 54Mbps and 108Mps (turbo mode) high-speed data rates - Up to 152-bit WEP Data Encryption with TKIP powerful data security - MAC address filtering ensures secure network connection - 1.5 dBi stable diversity antenna - LAN:link, WLAN:link, Power:on/off, and Collision LED indicator - Dimensions: 40mm H x 210mm W x 145mm L

2.4GHz IEEE 802.11b/g (draft) standard and 5GHz IEEE 802.11a standard compliant. Seamless roaming allows users to travel between Access Points without losing their network connection.
Features:
- Fully interoperable with IEEE 802.11a/b/g (draft) compliant products
- Capable of handling heavy data payloads such as MPEG video streaming
- Powerful data security
- Enhanced authentication and security
- Offers flexibility to adjust RF output power
- Ensure secure network connection
- Helps administrators to remotely configure or manage this device via SNMP/Web browser
- Allows users to travel between APs without losing their network connection
- Capable of handling heavy data payloads such as MPEG video streaming with up to 54Mbps and 108Mps (turbo mode) high-speed data rates
- Up to 152-bit WEP Data Encryption with TKIP powerful data security
- MAC address filtering ensures secure network connection
- 1.5 dBi stable diversity antenna
- LAN:link, WLAN:link, Power:on/off, and Collision LED indicator
- Dimensions: 40mm H x 210mm W x 145mm L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number NL-5354AP
Product Name EnGenius Indoor 802.11a+g Dual Band Wireless Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details