TelephoneStuff.com Leviton 10/100Mbps 4-Port Internet Gateway 47611-GT4

Description
Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly creating a private network to share data, back-up systems, access printers, play networked games and more. Leviton Gateway Features: - Designed for use in Leviton Structured Media Enclosures - High-speed router with 10/100Mbps Ethernet switch - Connects directly to four devices such as computers or printers - Use the uplink capability to cascade additional hubs or switches, forming a private network with up to 253 connections using a single, shared Internet connection - Eliminates the need for additional IP addresses, and allows you to share files, printers, hard drives, scanners, CD-ROMs, DVDs, etc. - Provides Network Address Translation Technology (NAT) - Includes a powerful firewall that shields connected PCs and devices from outside hackers - URL blocking feature lets you customize web access and filter unwanted Internet material - Easily configured by accessing a set-up wizard via web browser and by managing the router remotely on-line - IEEE 802.3 and 802.3u compliant - LED lights to indicate Power, Diagnostic, LINK/Activity, FDX/Col and 10/100Mbps status - Mac & PC compatible - Replaces 47611-GTY - Includes Power 12VDC @ 1000mA
Description
Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly creating a private network to share data, back-up systems, access printers, play networked games and more. Leviton Gateway Features: - Designed for use in Leviton Structured Media Enclosures - High-speed router with 10/100Mbps Ethernet switch - Connects directly to four devices such as computers or printers - Use the uplink capability to cascade additional hubs or switches, forming a private network with up to 253 connections using a single, shared Internet connection - Eliminates the need for additional IP addresses, and allows you to share files, printers, hard drives, scanners, CD-ROMs, DVDs, etc. - Provides Network Address Translation Technology (NAT) - Includes a powerful firewall that shields connected PCs and devices from outside hackers - URL blocking feature lets you customize web access and filter unwanted Internet material - Easily configured by accessing a set-up wizard via web browser and by managing the router remotely on-line - IEEE 802.3 and 802.3u compliant - LED lights to indicate Power, Diagnostic, LINK/Activity, FDX/Col and 10/100Mbps status - Mac & PC compatible - Replaces 47611-GTY - Includes Power 12VDC @ 1000mA

Suppliers

Company
Product
Description
Supplier Links
Leviton 10/100Mbps 4-Port Internet Gateway - 47611-GT4 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 10/100Mbps 4-Port Internet Gateway
47611-GT4
Leviton 10/100Mbps 4-Port Internet Gateway 47611-GT4
Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly creating a private network to share data, back-up systems, access printers, play networked games and more. Leviton Gateway Features: - Designed for use in Leviton Structured Media Enclosures - High-speed router with 10/100Mbps Ethernet switch - Connects directly to four devices such as computers or printers - Use the uplink capability to cascade additional hubs or switches, forming a private network with up to 253 connections using a single, shared Internet connection - Eliminates the need for additional IP addresses, and allows you to share files, printers, hard drives, scanners, CD-ROMs, DVDs, etc. - Provides Network Address Translation Technology (NAT) - Includes a powerful firewall that shields connected PCs and devices from outside hackers - URL blocking feature lets you customize web access and filter unwanted Internet material - Easily configured by accessing a set-up wizard via web browser and by managing the router remotely on-line - IEEE 802.3 and 802.3u compliant - LED lights to indicate Power, Diagnostic, LINK/Activity, FDX/Col and 10/100Mbps status - Mac & PC compatible - Replaces 47611-GTY - Includes Power 12VDC @ 1000mA

Share a single high-speed DSL or Cable broadband Internet connection among multiple computers throughout your home or small office using a Leviton Gateway. Built-in switch that links remote locations together—instantly creating a private network to share data, back-up systems, access printers, play networked games and more.
Leviton Gateway Features:
- Designed for use in Leviton Structured Media Enclosures
- High-speed router with 10/100Mbps Ethernet switch
- Connects directly to four devices such as computers or printers
- Use the uplink capability to cascade additional hubs or switches, forming a private network with up to 253 connections using a single, shared Internet connection
- Eliminates the need for additional IP addresses, and allows you to share files, printers, hard drives, scanners, CD-ROMs, DVDs, etc.
- Provides Network Address Translation Technology (NAT)
- Includes a powerful firewall that shields connected PCs and devices from outside hackers
- URL blocking feature lets you customize web access and filter unwanted Internet material
- Easily configured by accessing a set-up wizard via web browser and by managing the router remotely on-line
- IEEE 802.3 and 802.3u compliant
- LED lights to indicate Power, Diagnostic, LINK/Activity, FDX/Col and 10/100Mbps status
- Mac & PC compatible
- Replaces 47611-GTY
- Includes Power 12VDC @ 1000mA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 47611-GT4
Product Name Leviton 10/100Mbps 4-Port Internet Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Electrical interface - VMPA1-MPM-EPL-E - Festo Corporation
Specs
Network Equipment Gateway
View Details
OPC UA Server & MQTT Publisher Gateway for Modbus TCP Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details