TelephoneStuff.com Legrand - On-Q Wireless Access Point 364711-01

Description
The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet design requires only a single Cat 5e cable for both power and data, making installation simple. It also allows wireless connectivity to PDAs and to bridges that enable connectivity with printers, gaming systems, DVRs and other devices that integrate into a network. Because it is mounted into the ceiling, it eliminates exposed wires and gear that consume valuable surface space. Features: - Includes 802.11g wireless technology - Firewall security features included - Allows peer-to-peer communication with up to four other 802.11g wireless access points - Supports three different modes of operation: Wireless Distribution System (WDS), Client Bridge, and Ad-Hoc mode
Description
The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet design requires only a single Cat 5e cable for both power and data, making installation simple. It also allows wireless connectivity to PDAs and to bridges that enable connectivity with printers, gaming systems, DVRs and other devices that integrate into a network. Because it is mounted into the ceiling, it eliminates exposed wires and gear that consume valuable surface space. Features: - Includes 802.11g wireless technology - Firewall security features included - Allows peer-to-peer communication with up to four other 802.11g wireless access points - Supports three different modes of operation: Wireless Distribution System (WDS), Client Bridge, and Ad-Hoc mode

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Wireless Access Point - 364711-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Wireless Access Point
364711-01
Legrand - On-Q Wireless Access Point 364711-01
The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet design requires only a single Cat 5e cable for both power and data, making installation simple. It also allows wireless connectivity to PDAs and to bridges that enable connectivity with printers, gaming systems, DVRs and other devices that integrate into a network. Because it is mounted into the ceiling, it eliminates exposed wires and gear that consume valuable surface space. Features: - Includes 802.11g wireless technology - Firewall security features included - Allows peer-to-peer communication with up to four other 802.11g wireless access points - Supports three different modes of operation: Wireless Distribution System (WDS), Client Bridge, and Ad-Hoc mode

The wireless acess point is specifically designed for residential use, the On-Q® Wireless Access Point offers easy installation, an unobtrusive design, tetherless roaming, and user-friendly operation. Its Power over Ethernet design requires only a single Cat 5e cable for both power and data, making installation simple. It also allows wireless connectivity to PDAs and to bridges that enable connectivity with printers, gaming systems, DVRs and other devices that integrate into a network. Because it is mounted into the ceiling, it eliminates exposed wires and gear that consume valuable surface space.
Features:
- Includes 802.11g wireless technology
- Firewall security features included
- Allows peer-to-peer communication with up to four other 802.11g wireless access points
- Supports three different modes of operation: Wireless Distribution System (WDS), Client Bridge, and Ad-Hoc mode

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 364711-01
Product Name Legrand - On-Q Wireless Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 26 #
Data Rate 0.0100 to 1 Gbps
View Details