TelephoneStuff.com Snom 360 Business SIP Based VoIP Telephone with Graphical.. SNM000010332

Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 128 x 64 pixel backlit Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - the corresponding LEDs will show you whether a colleague is currently in a call or not - The Snom 360's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.2 – 2.5 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 360 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.1" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11
Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 128 x 64 pixel backlit Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - the corresponding LEDs will show you whether a colleague is currently in a call or not - The Snom 360's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.2 – 2.5 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 360 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.1" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Suppliers

Company
Product
Description
Supplier Links
Snom 360 Business SIP Based VoIP Telephone with Graphical.. - SNM000010332 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 360 Business SIP Based VoIP Telephone with Graphical..
SNM000010332
Snom 360 Business SIP Based VoIP Telephone with Graphical.. SNM000010332
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 360 VoIP Telephone Features: - The 128 x 64 pixel backlit Graphical Display can be tilted for your optimum reading angle - 12 programmable keys can be mapped individually according to your specific needs - the corresponding LEDs will show you whether a colleague is currently in a call or not - The Snom 360's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book (100 entries) Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.2 – 2.5 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 360 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - National Language Support - Dimensions: 9.8" x 7.9" x 5.1" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 360 Innovative Business SIP Based VoIP Telephone with Graphical Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world.
360 VoIP Telephone Features:
- The 128 x 64 pixel backlit Graphical Display can be tilted for your optimum reading angle
- 12 programmable keys can be mapped individually according to your specific needs - the corresponding LEDs will show you whether a colleague is currently in a call or not
- The Snom 360's Mini Browser now also allows you to make your own applications accessible right on the phone's display - this makes the customization of the display screen possible and gives you direct access to centralized as well as public phone directories, news tickers, stock tickers, and much more data
- Handling of up to 12 calls simultaneously
- 47 Keys, 13 LEDs, 2 Ethernet Ports
- Caller-ID
- Message Waiting Indication LED
- Address book (100 entries) Import/Export
- Speed Dialing
- Number guessing
- Lists of missed, received, and dialed calls (100 entries each)
- Call waiting indication
- Clock, daylight saving, call-timer functions
- Call blocking (deny list) and Blocking of anonymous calls
- Full Duplex Speakerphone
- Power Consumption: 2.2 – 2.5 Watts
- Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate)
- SIP RFC3261 Compliance
- Security: Snom 360 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data
- STUN, ENUM, NAT, ICE
- CTI via snom Flexor Manager
- National Language Support
- Dimensions: 9.8" x 7.9" x 5.1"
- Power: 5 V DC
- Ethernet: 2 x IEEE 802.3 10/100 Mbps switch
- Power over Ethernet: IEEE 802.3af, Class 1
- Handset and Headset Connector: RJ11

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNM000010332
Product Name Snom 360 Business SIP Based VoIP Telephone with Graphical..
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Gateways, Routers - BB-APXN-DP553-ND - DigiKey
Specs
Network Media Wireless
Protocol / Network 802.11 a/b/g/n, LTE
Data Rate 0.0650 Gbps
View Details
Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details