TelephoneStuff.com MultiTech Systems 4-Port VOIP Gateway/SIP Server MVP410-SS

Description
The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary or secondary SIP server for IP phones used at the remote offices and renders local office survivability, in the case of a LAN or WAN failure, by providing local, reliable PSTN trunking. The MultiVOIP SS gateway also provides local PSTN access for emergency calls, such as 911, as well as normal inbound/outbound local calling. In addition, the gateway functions as an analog telephone adapter (ATA), adapting analog phones and fax machines to IP environments. Features: - 2-, 4-, 8- analog ports for communication over an existing IP network or the Internet - Supports SIP for sending voice over the Internet - FXS/FXO/DID and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks - Provides local office survivability in the event of a LAN/WAN failure - Emergency transfer (power-out fail-over) - PSTN trunking bridges the PSTN to the IP network for emergency calls as well as normal inbound/outbound calling - Multi-port ATA functionality for analog phones and fax machines - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - Voice compression to 5.3K bps per call with support for multiple algorithms, including ITU G.723 and G.729 - VAD and CNG support - QoS via DiffServ or 802.1p - T.38 real-time fax relay for interoperability among other VOIP equipment - Supports SIP supplementary services including call forward, call transfer, and call hold - Adaptive echo cancellation, forward error correction and dynamic jitter buffers - Configuration and management using a Web browser or Windows - Built-in modem for remote out-of-band management (4- and 8- port models)
Description
The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary or secondary SIP server for IP phones used at the remote offices and renders local office survivability, in the case of a LAN or WAN failure, by providing local, reliable PSTN trunking. The MultiVOIP SS gateway also provides local PSTN access for emergency calls, such as 911, as well as normal inbound/outbound local calling. In addition, the gateway functions as an analog telephone adapter (ATA), adapting analog phones and fax machines to IP environments. Features: - 2-, 4-, 8- analog ports for communication over an existing IP network or the Internet - Supports SIP for sending voice over the Internet - FXS/FXO/DID and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks - Provides local office survivability in the event of a LAN/WAN failure - Emergency transfer (power-out fail-over) - PSTN trunking bridges the PSTN to the IP network for emergency calls as well as normal inbound/outbound calling - Multi-port ATA functionality for analog phones and fax machines - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - Voice compression to 5.3K bps per call with support for multiple algorithms, including ITU G.723 and G.729 - VAD and CNG support - QoS via DiffServ or 802.1p - T.38 real-time fax relay for interoperability among other VOIP equipment - Supports SIP supplementary services including call forward, call transfer, and call hold - Adaptive echo cancellation, forward error correction and dynamic jitter buffers - Configuration and management using a Web browser or Windows - Built-in modem for remote out-of-band management (4- and 8- port models)

Suppliers

Company
Product
Description
Supplier Links
MultiTech Systems 4-Port VOIP Gateway/SIP Server - MVP410-SS - TelephoneStuff.com
Huntington Beach, CA, USA
MultiTech Systems 4-Port VOIP Gateway/SIP Server
MVP410-SS
MultiTech Systems 4-Port VOIP Gateway/SIP Server MVP410-SS
The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that have deployed a distributed IP telephony network. It functions as the primary or secondary SIP server for IP phones used at the remote offices and renders local office survivability, in the case of a LAN or WAN failure, by providing local, reliable PSTN trunking. The MultiVOIP SS gateway also provides local PSTN access for emergency calls, such as 911, as well as normal inbound/outbound local calling. In addition, the gateway functions as an analog telephone adapter (ATA), adapting analog phones and fax machines to IP environments. Features: - 2-, 4-, 8- analog ports for communication over an existing IP network or the Internet - Supports SIP for sending voice over the Internet - FXS/FXO/DID and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks - Provides local office survivability in the event of a LAN/WAN failure - Emergency transfer (power-out fail-over) - PSTN trunking bridges the PSTN to the IP network for emergency calls as well as normal inbound/outbound calling - Multi-port ATA functionality for analog phones and fax machines - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - Voice compression to 5.3K bps per call with support for multiple algorithms, including ITU G.723 and G.729 - VAD and CNG support - QoS via DiffServ or 802.1p - T.38 real-time fax relay for interoperability among other VOIP equipment - Supports SIP supplementary services including call forward, call transfer, and call hold - Adaptive echo cancellation, forward error correction and dynamic jitter buffers - Configuration and management using a Web browser or Windows - Built-in modem for remote out-of-band management (4- and 8- port models)

The MultiVOIP SS survivable SIP gateway and server is ideal for small branch offices of large corporations that
have deployed a distributed IP telephony network. It functions as the primary or secondary SIP server for IP
phones used at the remote offices and renders local office survivability, in the case of a LAN or WAN failure, by
providing local, reliable PSTN trunking. The MultiVOIP SS gateway also provides local PSTN access for emergency
calls, such as 911, as well as normal inbound/outbound local calling. In addition, the gateway functions as an
analog telephone adapter (ATA), adapting analog phones and fax machines to IP environments.
Features:
- 2-, 4-, 8- analog ports for communication over an existing IP network or the Internet
- Supports SIP for sending voice over the Internet
- FXS/FXO/DID and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks
- Provides local office survivability in the event of a LAN/WAN failure
- Emergency transfer (power-out fail-over)
- PSTN trunking bridges the PSTN to the IP network for emergency calls as well as normal inbound/outbound calling
- Multi-port ATA functionality for analog phones and fax
machines
- Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure
- Voice compression to 5.3K bps per call with support for multiple algorithms, including ITU G.723 and G.729
- VAD and CNG support
- QoS via DiffServ or 802.1p
- T.38 real-time fax relay for interoperability among other VOIP equipment
- Supports SIP supplementary services including call forward, call transfer, and call hold
- Adaptive echo cancellation, forward error correction and dynamic jitter buffers
- Configuration and management using a Web browser or Windows
- Built-in modem for remote out-of-band management (4- and 8- port models)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MVP410-SS
Product Name MultiTech Systems 4-Port VOIP Gateway/SIP Server
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30509320-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details