TelephoneStuff.com MultiTech Systems 4-Port VOIP Gateway/Gatekeeper MVP410-G

Description
Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance toll charges. Features: - Up to 60 ports per chassis for communication over an existing IP network or the Internet - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - FXS/FXO, and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks (2-, 4-, and 8-port models only) - Digital MultiVOIP connects directly to PBX or PSTN line via T1/E1 or PRI - PSTN fail-over automatically routes calls over the PSTN network if the IP network is down - Supports H.323 or SIP for sending voice over the Internet (SIP not supported on MVP110 & MVP120) - Supports H.450 supplementary services to provide for call transfer, call forwarding, call hold, call waiting and name identification - Voice compression to 5.3K per call with support for multiple algorithms, including ITU G.723 and G.729 - T.38 real-time fax relay for interoperability among other VOIP equipment - Modem relay supports modem connections over the IP network (up to 14.4K bps) - Voice prioritization using the industry-standard Differentiated Services (DiffServ) protocol - Configuration and management using a web browser or Windows - Models with integrated gatekeeper extend the call features of a centralized Avaya media server, running MultiVantage software, and provide local office survivalitiy to small branch offices of large corporations
Description
Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance toll charges. Features: - Up to 60 ports per chassis for communication over an existing IP network or the Internet - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - FXS/FXO, and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks (2-, 4-, and 8-port models only) - Digital MultiVOIP connects directly to PBX or PSTN line via T1/E1 or PRI - PSTN fail-over automatically routes calls over the PSTN network if the IP network is down - Supports H.323 or SIP for sending voice over the Internet (SIP not supported on MVP110 & MVP120) - Supports H.450 supplementary services to provide for call transfer, call forwarding, call hold, call waiting and name identification - Voice compression to 5.3K per call with support for multiple algorithms, including ITU G.723 and G.729 - T.38 real-time fax relay for interoperability among other VOIP equipment - Modem relay supports modem connections over the IP network (up to 14.4K bps) - Voice prioritization using the industry-standard Differentiated Services (DiffServ) protocol - Configuration and management using a web browser or Windows - Models with integrated gatekeeper extend the call features of a centralized Avaya media server, running MultiVantage software, and provide local office survivalitiy to small branch offices of large corporations

Suppliers

Company
Product
Description
Supplier Links
MultiTech Systems 4-Port VOIP Gateway/Gatekeeper - MVP410-G - TelephoneStuff.com
Huntington Beach, CA, USA
MultiTech Systems 4-Port VOIP Gateway/Gatekeeper
MVP410-G
MultiTech Systems 4-Port VOIP Gateway/Gatekeeper MVP410-G
Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance toll charges. Features: - Up to 60 ports per chassis for communication over an existing IP network or the Internet - Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure - FXS/FXO, and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks (2-, 4-, and 8-port models only) - Digital MultiVOIP connects directly to PBX or PSTN line via T1/E1 or PRI - PSTN fail-over automatically routes calls over the PSTN network if the IP network is down - Supports H.323 or SIP for sending voice over the Internet (SIP not supported on MVP110 & MVP120) - Supports H.450 supplementary services to provide for call transfer, call forwarding, call hold, call waiting and name identification - Voice compression to 5.3K per call with support for multiple algorithms, including ITU G.723 and G.729 - T.38 real-time fax relay for interoperability among other VOIP equipment - Modem relay supports modem connections over the IP network (up to 14.4K bps) - Voice prioritization using the industry-standard Differentiated Services (DiffServ) protocol - Configuration and management using a web browser or Windows - Models with integrated gatekeeper extend the call features of a centralized Avaya media server, running MultiVantage software, and provide local office survivalitiy to small branch offices of large corporations

Provides toll-free voice and fax communications over the Internet or Intranet. By integrating voice and fax into an existing data network, businesses can realize substantial savings on inter-office long distance toll charges.
Features:
- Up to 60 ports per chassis for communication over an existing IP network or the Internet
- Ethernet connectivity and full IP compatibility with existing routers and WAN infrastructure
- FXS/FXO, and E&M; connectors on each channel for direct analog connection to phones, key telephones, PBX extensions, PSTN lines or PBX trunks (2-, 4-, and 8-port models only)
- Digital MultiVOIP connects directly to PBX or PSTN line via T1/E1 or PRI
- PSTN fail-over automatically routes calls over the PSTN network if the IP network is down
- Supports H.323 or SIP for sending voice over the Internet (SIP not supported on MVP110 & MVP120)
- Supports H.450 supplementary services to provide for call transfer, call forwarding, call hold, call waiting and name identification
- Voice compression to 5.3K per call with support for multiple algorithms, including ITU G.723 and G.729
- T.38 real-time fax relay for interoperability among other VOIP equipment
- Modem relay supports modem connections over the IP network (up to 14.4K bps)
- Voice prioritization using the industry-standard Differentiated Services (DiffServ) protocol
- Configuration and management using a web browser or Windows
- Models with integrated gatekeeper extend the call features of a centralized Avaya media server, running MultiVantage software, and provide local office survivalitiy to small branch offices of large corporations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MVP410-G
Product Name MultiTech Systems 4-Port VOIP Gateway/Gatekeeper
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30508420-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details