TelephoneStuff.com Aastra 6731i IP Telephone with PoE Support A6731-0131-10-01

Description
6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6731i IP Telephone Features: - Full duplex speakerphone - Power: Integrated IEEE 802.3af Power Over Ethernet (PoE) Support - AC Adapter (48 V DC) Sold Separately - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6731i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD
Description
6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6731i IP Telephone Features: - Full duplex speakerphone - Power: Integrated IEEE 802.3af Power Over Ethernet (PoE) Support - AC Adapter (48 V DC) Sold Separately - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6731i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD

Suppliers

Company
Product
Description
Supplier Links
Aastra 6731i IP Telephone with PoE Support - A6731-0131-10-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 6731i IP Telephone with PoE Support
A6731-0131-10-01
Aastra 6731i IP Telephone with PoE Support A6731-0131-10-01
6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6731i IP Telephone Features: - Full duplex speakerphone - Power: Integrated IEEE 802.3af Power Over Ethernet (PoE) Support - AC Adapter (48 V DC) Sold Separately - Up to 6 line/call appearance keys with LEDs (2 dedicated keys) - 8 programmable keys with LEDs - Preprogrammed functions include: Save, Delete, Directory, and Services - 4 Navigational keys - 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List - Multi-proxy support - Distinctive ringing, priority alerting - XML browser - Personal directory, Call forward, transfer, waiting, call timer - Caller and calling line information - Callers Log - Local 3-way Conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list, Do Not Disturb - Programmable number pad speedial - Live dial pad support - Missed Call Notification - One-touch call transfer, conference, or call park - Busy Lamp Field (BLF) - Shared call and bridged line appearances - Dimensions: 7" W x 8.2" D x 3" H Package Content: - (1) Aastra 6731i IP Telephone - (1) Handset and Coil Cord - (2) Footstands - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Documentation CD

6731i IP Telephone offers Exceptional Value in an entry level, feature rich IP Telephone. A member of the carrier-grade, open-standards based 67xi SIP portfolio, this phone offers exceptional features and flexibility in an enterprise grade IP telephone. With a sleek design and a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products.
6731i IP Telephone Features:
- Full duplex speakerphone
- Power: Integrated IEEE 802.3af Power Over Ethernet (PoE) Support
- AC Adapter (48 V DC) Sold Separately
- Up to 6 line/call appearance keys with LEDs (2 dedicated keys)
- 8 programmable keys with LEDs
- Preprogrammed functions include: Save,
Delete, Directory, and Services
- 4 Navigational keys
- 10 dedicated hard keys including: Transfer, Conference, Hold, Redial, Mute, 2 volume keys, Speakerphone, Options, Goodbye, and Callers List
- Multi-proxy support
- Distinctive ringing, priority alerting
- XML browser
- Personal directory, Call forward, transfer, waiting, call timer
- Caller and calling line information
- Callers Log
- Local 3-way Conference
- Intercom with auto-answer
- Paging and auto-answer capabilities
- Redial list, Do Not Disturb
- Programmable number pad speedial - Live dial pad support
- Missed Call Notification
- One-touch call transfer, conference, or call park
- Busy Lamp Field (BLF)
- Shared call and bridged line appearances
- Dimensions: 7" W x 8.2" D x 3" H
Package Content:
- (1) Aastra 6731i IP Telephone
- (1) Handset and Coil Cord
- (2) Footstands
- (1) Ethernet Cable
- (1) Programmable Keys Label
- (1) Wall Mounting Kit
- (1) Documentation CD

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A6731-0131-10-01
Product Name Aastra 6731i IP Telephone with PoE Support
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
View Details