TelephoneStuff.com Leviton Meru Single Radio 802.11a/b/g/n Access Point MN0AP-310

Description
Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure Package Content: - Mounting bracket - Screws
Description
Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure Package Content: - Mounting bracket - Screws

Suppliers

Company
Product
Description
Supplier Links
Leviton Meru Single Radio 802.11a/b/g/n Access Point - MN0AP-310 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Meru Single Radio 802.11a/b/g/n Access Point
MN0AP-310
Leviton Meru Single Radio 802.11a/b/g/n Access Point MN0AP-310
Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi). Meru Single Radio Features: - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure Package Content: - Mounting bracket - Screws

Meru Single Radio 802.11a/b/g/n Access Point Includes 3 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - 2.4 GHz (2 dBi) and 5 GHz (3 dBi).
Meru Single Radio Features:
- Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density
- Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options
- WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE
- Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn
- Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates
- 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options
- Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure
Package Content:
- Mounting bracket
- Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MN0AP-310
Product Name Leviton Meru Single Radio 802.11a/b/g/n Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details