TelephoneStuff.com Nortel IP Phone 1140E NTYS05BA

Description
IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers, a four-way navigation cluster with new Enter/Send Key and, USB peripheral support for superior navigation experience, an integrated Bluetooth Audio gateway for greater freedom and mobility at the desktop, an integrated phone switch with Gigabit Ethernet LAN and PC ports, a local Tools Menu for simplified administration along with the suite of features delivered from Nortel Communication Servers. Features: - Supports up to twelve programmable line/feature keys, fourteen fixed keys and four soft label keys - High resolution, graphical, fully-backlit, monochrome greyscale, pixed-based (240 x 160) Liquid Crystal Display - Five-position (-5 to +55 degrees) adjustable footstand - Four-way navigation cluster with new Enter/Send key - Universal Serial Bus for support of standard USB mice, keyboard and powered hubs - Data and web-centric applications text and graphical presentation support as delivered from external application servers - Integrated autosensing 10/100/1000 Base-T Ethernet switch with shared PC access (one LAN and one PC port) - Secure local Tools Menu for access to user preferences, configuration tools, diagnostics and network statistics - Voice Message/Incoming Call and Feature Status Indicator LED's - IEEE 802.3af Power over Ethernet, pre-standard vendor power schemes and local AC power options - Supports Expansion Module, delivering an additional 18 programmable line/feature keys per module - Icon and English-text based keycaps - Field upgradeable firmware via Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Desk or Wall Mountable
Description
IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers, a four-way navigation cluster with new Enter/Send Key and, USB peripheral support for superior navigation experience, an integrated Bluetooth Audio gateway for greater freedom and mobility at the desktop, an integrated phone switch with Gigabit Ethernet LAN and PC ports, a local Tools Menu for simplified administration along with the suite of features delivered from Nortel Communication Servers. Features: - Supports up to twelve programmable line/feature keys, fourteen fixed keys and four soft label keys - High resolution, graphical, fully-backlit, monochrome greyscale, pixed-based (240 x 160) Liquid Crystal Display - Five-position (-5 to +55 degrees) adjustable footstand - Four-way navigation cluster with new Enter/Send key - Universal Serial Bus for support of standard USB mice, keyboard and powered hubs - Data and web-centric applications text and graphical presentation support as delivered from external application servers - Integrated autosensing 10/100/1000 Base-T Ethernet switch with shared PC access (one LAN and one PC port) - Secure local Tools Menu for access to user preferences, configuration tools, diagnostics and network statistics - Voice Message/Incoming Call and Feature Status Indicator LED's - IEEE 802.3af Power over Ethernet, pre-standard vendor power schemes and local AC power options - Supports Expansion Module, delivering an additional 18 programmable line/feature keys per module - Icon and English-text based keycaps - Field upgradeable firmware via Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Desk or Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
Nortel IP Phone 1140E - NTYS05BA - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel IP Phone 1140E
NTYS05BA
Nortel IP Phone 1140E NTYS05BA
IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers, a four-way navigation cluster with new Enter/Send Key and, USB peripheral support for superior navigation experience, an integrated Bluetooth Audio gateway for greater freedom and mobility at the desktop, an integrated phone switch with Gigabit Ethernet LAN and PC ports, a local Tools Menu for simplified administration along with the suite of features delivered from Nortel Communication Servers. Features: - Supports up to twelve programmable line/feature keys, fourteen fixed keys and four soft label keys - High resolution, graphical, fully-backlit, monochrome greyscale, pixed-based (240 x 160) Liquid Crystal Display - Five-position (-5 to +55 degrees) adjustable footstand - Four-way navigation cluster with new Enter/Send key - Universal Serial Bus for support of standard USB mice, keyboard and powered hubs - Data and web-centric applications text and graphical presentation support as delivered from external application servers - Integrated autosensing 10/100/1000 Base-T Ethernet switch with shared PC access (one LAN and one PC port) - Secure local Tools Menu for access to user preferences, configuration tools, diagnostics and network statistics - Voice Message/Incoming Call and Feature Status Indicator LED's - IEEE 802.3af Power over Ethernet, pre-standard vendor power schemes and local AC power options - Supports Expansion Module, delivering an additional 18 programmable line/feature keys per module - Icon and English-text based keycaps - Field upgradeable firmware via Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP) - Desk or Wall Mountable

IP Phone 1140E delivers an innovative array of features including a high-resolution, fully-backlit, pixel-based graphical monochrome greyscale display, support for data and web-based applications as presented from external application servers, a four-way navigation cluster with new Enter/Send Key and, USB peripheral support for superior navigation experience, an integrated Bluetooth Audio gateway for greater freedom and mobility at the desktop, an integrated phone switch with Gigabit Ethernet LAN and PC ports, a local Tools Menu for simplified administration along with the suite of features delivered from Nortel Communication Servers.
Features:
- Supports up to twelve programmable line/feature keys, fourteen fixed keys and four soft label keys
- High resolution, graphical, fully-backlit, monochrome greyscale, pixed-based (240 x 160) Liquid Crystal Display
- Five-position (-5 to +55 degrees) adjustable footstand
- Four-way navigation cluster with new Enter/Send key
- Universal Serial Bus for support of standard USB mice, keyboard and powered hubs
- Data and web-centric applications text and graphical presentation support as delivered from external application servers
- Integrated autosensing 10/100/1000 Base-T Ethernet switch with shared PC access (one LAN and one PC port)
- Secure local Tools Menu for access to user preferences, configuration tools, diagnostics and network statistics
- Voice Message/Incoming Call and Feature Status Indicator LED's
- IEEE 802.3af Power over Ethernet, pre-standard vendor power schemes and local AC power options
- Supports Expansion Module, delivering an additional 18 programmable line/feature keys per module
- Icon and English-text based keycaps
- Field upgradeable firmware via Trivial File Transfer Protocol (TFTP) or UNIStim File Transfer Protocol (UFTP)
- Desk or Wall Mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number NTYS05BA
Product Name Nortel IP Phone 1140E
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details