TelephoneStuff.com Aastra 6721IP OCS IP Phone with Microsoft Communicator A6721-0131-20-55

Description
6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing
Description
6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing

Suppliers

Company
Product
Description
Supplier Links
Aastra 6721IP OCS IP Phone with Microsoft Communicator - A6721-0131-20-55 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 6721IP OCS IP Phone with Microsoft Communicator
A6721-0131-20-55
Aastra 6721IP OCS IP Phone with Microsoft Communicator A6721-0131-20-55
6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing

6721IP OCS IP Phone with Microsoft Communicator is an IP phone that can operate as a standalone Microsoft Communications Server “14” endpoint.
Features:
- Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities
- Can operate without being connected to an operating PC
- Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users”
- Supports Gigabit Ethernet interfaces
- Full color 3.5” QVGA LCD screen
- Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup
- Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone
- Simplistic hard key layout
- Large 2-way navigation key
- 3 selectable soft keys
- Home and back keys
- Message waiting light indicator
- 2 volume keys
- Full numerical keypad (0-9, #,*)
- RoHS Compliant
- Desktop Control Calling Features: Transfer, hold, call park, and conferencing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A6721-0131-20-55
Product Name Aastra 6721IP OCS IP Phone with Microsoft Communicator
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details