TelephoneStuff.com Aastra AastraLink Response Point 6753i RP IP Telephone A1753-0135-10-01

Description
AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for small businesses that have 1 to 50 employees. IP Telephone Features: - Complete with the unique Response Point blue button and equipped with a larger 3 line backlit LCD display (Screen Size 3 x 16 characters) - 2 Line/Call Appearance Buttons with LEDs, programmable up to 6 lines/users phone - Part of the 675xi RP series of telephones, the 6753i RP is ideally suited for frequent use small business applications where multi-line, high-quality communication is required - Response Point Support - this telephone integrates with the AastraLink RP phone system and fully supports SP1 enhancements and seamlessly responds to system features such auto-discovery and auto-configuration at start up and advanced voice activated features such as call dialing, forwarding, transferring, parking, and directory access, including voice activated commands/dialing - Expandability - The Aastra 6753i RP supports up to three Aastra M670i (536M) expansion modules, each offering 36 keys with LED indicators to create a feature rich attendant console - Aastra RP telephones are equipped with XML browser capabilities allowing access to customized services and applications - Create internal service applications to customize the phone to meet your specific needs or to develop vertical applications using the display and keypad - Full-duplex quality speakerphone - Call Hold, Call Waiting, Call Timer, Caller and Calling Line Information, Callers Log - 3-way Conference - Redial List - Do Not Disturb - Live Dial Pad Support - Missed Call Notification - 4 Navigational Keys - 8 Dedicated Hard Keys including Hold, Redial, Speakerphone/Headset toggle, Mute, Options, Goodbye, 2 Volume Keys - Phone lock with PIN - Four position footstand - Wall Mountable - Headset support - Integrated IEEE 802.3af Power Over Ethernet (PoE) support - POE Support - RoHS Compliant - Dimensions: 9.3" W x 8.2" D x 3.2" H Package Contains: - (1) Aastra 6753i RP Telephone - (1) Handset and Coil Cord - (2) Foot Stands - (1) AC Adapter (48V DC) - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Installation Guide Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for small businesses that have 1 to 50 employees. IP Telephone Features: - Complete with the unique Response Point blue button and equipped with a larger 3 line backlit LCD display (Screen Size 3 x 16 characters) - 2 Line/Call Appearance Buttons with LEDs, programmable up to 6 lines/users phone - Part of the 675xi RP series of telephones, the 6753i RP is ideally suited for frequent use small business applications where multi-line, high-quality communication is required - Response Point Support - this telephone integrates with the AastraLink RP phone system and fully supports SP1 enhancements and seamlessly responds to system features such auto-discovery and auto-configuration at start up and advanced voice activated features such as call dialing, forwarding, transferring, parking, and directory access, including voice activated commands/dialing - Expandability - The Aastra 6753i RP supports up to three Aastra M670i (536M) expansion modules, each offering 36 keys with LED indicators to create a feature rich attendant console - Aastra RP telephones are equipped with XML browser capabilities allowing access to customized services and applications - Create internal service applications to customize the phone to meet your specific needs or to develop vertical applications using the display and keypad - Full-duplex quality speakerphone - Call Hold, Call Waiting, Call Timer, Caller and Calling Line Information, Callers Log - 3-way Conference - Redial List - Do Not Disturb - Live Dial Pad Support - Missed Call Notification - 4 Navigational Keys - 8 Dedicated Hard Keys including Hold, Redial, Speakerphone/Headset toggle, Mute, Options, Goodbye, 2 Volume Keys - Phone lock with PIN - Four position footstand - Wall Mountable - Headset support - Integrated IEEE 802.3af Power Over Ethernet (PoE) support - POE Support - RoHS Compliant - Dimensions: 9.3" W x 8.2" D x 3.2" H Package Contains: - (1) Aastra 6753i RP Telephone - (1) Handset and Coil Cord - (2) Foot Stands - (1) AC Adapter (48V DC) - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Installation Guide Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Aastra AastraLink Response Point 6753i RP IP Telephone - A1753-0135-10-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra AastraLink Response Point 6753i RP IP Telephone
A1753-0135-10-01
Aastra AastraLink Response Point 6753i RP IP Telephone A1753-0135-10-01
AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for small businesses that have 1 to 50 employees. IP Telephone Features: - Complete with the unique Response Point blue button and equipped with a larger 3 line backlit LCD display (Screen Size 3 x 16 characters) - 2 Line/Call Appearance Buttons with LEDs, programmable up to 6 lines/users phone - Part of the 675xi RP series of telephones, the 6753i RP is ideally suited for frequent use small business applications where multi-line, high-quality communication is required - Response Point Support - this telephone integrates with the AastraLink RP phone system and fully supports SP1 enhancements and seamlessly responds to system features such auto-discovery and auto-configuration at start up and advanced voice activated features such as call dialing, forwarding, transferring, parking, and directory access, including voice activated commands/dialing - Expandability - The Aastra 6753i RP supports up to three Aastra M670i (536M) expansion modules, each offering 36 keys with LED indicators to create a feature rich attendant console - Aastra RP telephones are equipped with XML browser capabilities allowing access to customized services and applications - Create internal service applications to customize the phone to meet your specific needs or to develop vertical applications using the display and keypad - Full-duplex quality speakerphone - Call Hold, Call Waiting, Call Timer, Caller and Calling Line Information, Callers Log - 3-way Conference - Redial List - Do Not Disturb - Live Dial Pad Support - Missed Call Notification - 4 Navigational Keys - 8 Dedicated Hard Keys including Hold, Redial, Speakerphone/Headset toggle, Mute, Options, Goodbye, 2 Volume Keys - Phone lock with PIN - Four position footstand - Wall Mountable - Headset support - Integrated IEEE 802.3af Power Over Ethernet (PoE) support - POE Support - RoHS Compliant - Dimensions: 9.3" W x 8.2" D x 3.2" H Package Contains: - (1) Aastra 6753i RP Telephone - (1) Handset and Coil Cord - (2) Foot Stands - (1) AC Adapter (48V DC) - (1) Ethernet Cable - (1) Programmable Keys Label - (1) Wall Mounting Kit - (1) Installation Guide Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

AastraLink Response Point 6753i RP IP Telephone offers enterprise-grade performance, flexibility, expandability, and value in a telephone for the AastraLink RP, a Microsoft Response Point phone system designed especially for small businesses that have 1 to 50 employees.
IP Telephone Features:
- Complete with the unique Response Point blue button and equipped with a larger 3 line backlit LCD display (Screen Size 3 x 16 characters)
- 2 Line/Call Appearance Buttons with LEDs, programmable up to 6 lines/users phone
- Part of the 675xi RP series of telephones, the 6753i RP is ideally suited for frequent use small business applications where multi-line, high-quality communication is required
- Response Point Support - this telephone integrates with the AastraLink RP phone system and fully supports SP1 enhancements and seamlessly responds to system features such auto-discovery and auto-configuration at start
up and advanced voice activated features such as call dialing, forwarding, transferring, parking, and directory access, including voice activated commands/dialing
- Expandability - The Aastra 6753i RP supports up to three Aastra M670i (536M) expansion modules, each offering 36 keys with LED indicators to create a feature rich
attendant console
- Aastra RP telephones are equipped with XML browser capabilities allowing access to customized services and applications - Create internal service applications to customize the phone to meet your specific needs or to
develop vertical applications using the display and keypad
- Full-duplex quality speakerphone
- Call Hold, Call Waiting, Call Timer, Caller and Calling Line Information, Callers Log
- 3-way Conference
- Redial List
- Do Not Disturb
- Live Dial Pad Support
- Missed Call Notification
- 4 Navigational Keys
- 8 Dedicated Hard Keys including Hold, Redial, Speakerphone/Headset toggle, Mute, Options, Goodbye, 2 Volume Keys
- Phone lock with PIN
- Four position footstand
- Wall Mountable
- Headset support
- Integrated IEEE 802.3af Power Over Ethernet (PoE) support
- POE Support
- RoHS Compliant
- Dimensions: 9.3" W x 8.2" D x 3.2" H
Package Contains:
- (1) Aastra 6753i RP Telephone
- (1) Handset and Coil Cord
- (2) Foot Stands
- (1) AC Adapter (48V DC)
- (1) Ethernet Cable
- (1) Programmable Keys Label
- (1) Wall Mounting Kit
- (1) Installation Guide
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A1753-0135-10-01
Product Name Aastra AastraLink Response Point 6753i RP IP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-EKI-1242IBNMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details