TelephoneStuff.com Avaya 4620SW IP Telephone 4620

Description
The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This stylish phone incorporates a number of convenient features. Features: - Built in switch to connect to a computer - Large screen graphic display (168x132 dots) - Integrated switch for PC connection 10/100 BaseT - Conference, transfer, drop, hold, redial, mute, volume, speaker, voice mail, and headset - 24-line appearance buttons - Four application feature buttons along bottom of display, and three display navigation keys - Full duplex speakerphone with Auto Echo Cancellation - Adjustable desk stand - Wall mountable - Infrared port - Feature key expansion interface
Description
The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This stylish phone incorporates a number of convenient features. Features: - Built in switch to connect to a computer - Large screen graphic display (168x132 dots) - Integrated switch for PC connection 10/100 BaseT - Conference, transfer, drop, hold, redial, mute, volume, speaker, voice mail, and headset - 24-line appearance buttons - Four application feature buttons along bottom of display, and three display navigation keys - Full duplex speakerphone with Auto Echo Cancellation - Adjustable desk stand - Wall mountable - Infrared port - Feature key expansion interface

Suppliers

Company
Product
Description
Supplier Links
Avaya 4620SW IP Telephone - 4620 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 4620SW IP Telephone
4620
Avaya 4620SW IP Telephone 4620
The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This stylish phone incorporates a number of convenient features. Features: - Built in switch to connect to a computer - Large screen graphic display (168x132 dots) - Integrated switch for PC connection 10/100 BaseT - Conference, transfer, drop, hold, redial, mute, volume, speaker, voice mail, and headset - 24-line appearance buttons - Four application feature buttons along bottom of display, and three display navigation keys - Full duplex speakerphone with Auto Echo Cancellation - Adjustable desk stand - Wall mountable - Infrared port - Feature key expansion interface

The 4620SW IP telephone operates on your Internet Protocol (IP) voice network. The 4600 Series IP phones provide the same advanced calling features and functions as traditional Avaya telephones. This stylish phone incorporates a number of convenient features.
Features:
- Built in switch to connect to a computer
- Large screen graphic display (168x132 dots)
- Integrated switch for PC connection 10/100 BaseT
- Conference, transfer, drop, hold, redial, mute, volume, speaker, voice mail, and headset
- 24-line appearance buttons
- Four application feature buttons along bottom of display, and three display navigation keys
- Full duplex speakerphone with Auto Echo Cancellation
- Adjustable desk stand
- Wall mountable
- Infrared port
- Feature key expansion interface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 4620
Product Name Avaya 4620SW IP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Electrical interface - VABE-S6-1LF-C-A4-E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
CANpro USB embedded -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details