TelephoneStuff.com Aastra 480i SIP VoIP Phone A1700-0131-10-05

Description
The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded speakerphone - Multiple Line/ Call Appearance Lights - supports up to 9 simultaneous calls - juggle multiple calls easily with a single press of a button - Remarkable Audio - quality speaker phone with excellent voice delivery - intercom ability allows set paging within the office - Protect Your Investments - firmware upgrades can be installed in the field as standards develop and protocols evolve - Less Wiring - built in two-port 10/100 Ethernet switch lets you share a connection with your computer - inline power support (POE) eliminates power adapters - Compatible with IEEE 802.3af inline power device - Optional Power over Ethernet (POE) injector (DOO23-0031-00-00) available, but not provided, for networks that do not supply power - Modular RJ9 headset connector, compatible with amplified business headsets - Hearing aid compatible handset - 3.5" x 2.25" backlit display - 6 customizable softkeys - 8 predefined hard keys for most common call handling functions like Transfer, Conference, Intercom etc. - Dimensions: 9.875" W x 6" H x 7" L - Dual 10/100 Mbps switched Ethernet ports - Manual or Dynamic Host Configuration Protocol (DHCP) IP address setup - Time and date synchronization using SNTP - Server provisioned user configuration files New Version 1.3.1 Features: - Universal firmware that allows a single software load to support compatible SIP platforms from a variety of vendors including Asterisk / Digium, BroadSoft, Nortel Networks, and Sylantro - Hospitality features suite that allows phones to be deployed in guest facilities and public areas while protecting the privacy of the phone users by disabling certain features and hard keys from the phone - Enhanced support for application developers with new Extensible Markup Language (XML) objects including customizable softkeys - Enhanced multi-line support to allow the customization of ring tones and the configuration of a SIP outbound proxy on a per line basis to distinguish calls for different lines - Busy Lamp Field (BLF) enhancements for the BroadSoft and Asterisk platforms to support both status monitoring and dialing to the monitored line - Enhanced integration to Sylantro SIP platform through the addition of Bridged Line Appearance (BLA) feature support (allows multiple devices to share a single directory number) - Context-sensitive softkey configuration that will allow users to customize what is displayed when t
Description
The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded speakerphone - Multiple Line/ Call Appearance Lights - supports up to 9 simultaneous calls - juggle multiple calls easily with a single press of a button - Remarkable Audio - quality speaker phone with excellent voice delivery - intercom ability allows set paging within the office - Protect Your Investments - firmware upgrades can be installed in the field as standards develop and protocols evolve - Less Wiring - built in two-port 10/100 Ethernet switch lets you share a connection with your computer - inline power support (POE) eliminates power adapters - Compatible with IEEE 802.3af inline power device - Optional Power over Ethernet (POE) injector (DOO23-0031-00-00) available, but not provided, for networks that do not supply power - Modular RJ9 headset connector, compatible with amplified business headsets - Hearing aid compatible handset - 3.5" x 2.25" backlit display - 6 customizable softkeys - 8 predefined hard keys for most common call handling functions like Transfer, Conference, Intercom etc. - Dimensions: 9.875" W x 6" H x 7" L - Dual 10/100 Mbps switched Ethernet ports - Manual or Dynamic Host Configuration Protocol (DHCP) IP address setup - Time and date synchronization using SNTP - Server provisioned user configuration files New Version 1.3.1 Features: - Universal firmware that allows a single software load to support compatible SIP platforms from a variety of vendors including Asterisk / Digium, BroadSoft, Nortel Networks, and Sylantro - Hospitality features suite that allows phones to be deployed in guest facilities and public areas while protecting the privacy of the phone users by disabling certain features and hard keys from the phone - Enhanced support for application developers with new Extensible Markup Language (XML) objects including customizable softkeys - Enhanced multi-line support to allow the customization of ring tones and the configuration of a SIP outbound proxy on a per line basis to distinguish calls for different lines - Busy Lamp Field (BLF) enhancements for the BroadSoft and Asterisk platforms to support both status monitoring and dialing to the monitored line - Enhanced integration to Sylantro SIP platform through the addition of Bridged Line Appearance (BLA) feature support (allows multiple devices to share a single directory number) - Context-sensitive softkey configuration that will allow users to customize what is displayed when t

Suppliers

Company
Product
Description
Supplier Links
Aastra 480i SIP VoIP Phone - A1700-0131-10-05 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 480i SIP VoIP Phone
A1700-0131-10-05
Aastra 480i SIP VoIP Phone A1700-0131-10-05
The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind. Aastra's Voip Technology Features: - Full duplex corded speakerphone - Multiple Line/ Call Appearance Lights - supports up to 9 simultaneous calls - juggle multiple calls easily with a single press of a button - Remarkable Audio - quality speaker phone with excellent voice delivery - intercom ability allows set paging within the office - Protect Your Investments - firmware upgrades can be installed in the field as standards develop and protocols evolve - Less Wiring - built in two-port 10/100 Ethernet switch lets you share a connection with your computer - inline power support (POE) eliminates power adapters - Compatible with IEEE 802.3af inline power device - Optional Power over Ethernet (POE) injector (DOO23-0031-00-00) available, but not provided, for networks that do not supply power - Modular RJ9 headset connector, compatible with amplified business headsets - Hearing aid compatible handset - 3.5" x 2.25" backlit display - 6 customizable softkeys - 8 predefined hard keys for most common call handling functions like Transfer, Conference, Intercom etc. - Dimensions: 9.875" W x 6" H x 7" L - Dual 10/100 Mbps switched Ethernet ports - Manual or Dynamic Host Configuration Protocol (DHCP) IP address setup - Time and date synchronization using SNTP - Server provisioned user configuration files New Version 1.3.1 Features: - Universal firmware that allows a single software load to support compatible SIP platforms from a variety of vendors including Asterisk / Digium, BroadSoft, Nortel Networks, and Sylantro - Hospitality features suite that allows phones to be deployed in guest facilities and public areas while protecting the privacy of the phone users by disabling certain features and hard keys from the phone - Enhanced support for application developers with new Extensible Markup Language (XML) objects including customizable softkeys - Enhanced multi-line support to allow the customization of ring tones and the configuration of a SIP outbound proxy on a per line basis to distinguish calls for different lines - Busy Lamp Field (BLF) enhancements for the BroadSoft and Asterisk platforms to support both status monitoring and dialing to the monitored line - Enhanced integration to Sylantro SIP platform through the addition of Bridged Line Appearance (BLA) feature support (allows multiple devices to share a single directory number) - Context-sensitive softkey configuration that will allow users to customize what is displayed when t

The 480i Voice over IP LCD screen phone provides a flexible IP solution designed with interoperability and ease of use in mind.
Aastra's Voip Technology Features:
- Full duplex corded speakerphone
- Multiple Line/ Call Appearance Lights - supports up to 9 simultaneous calls - juggle multiple calls easily with a single press of a button
- Remarkable Audio - quality speaker phone with excellent voice delivery - intercom ability allows set paging within the office
- Protect Your Investments - firmware upgrades can be installed in the field as standards develop and protocols evolve
- Less Wiring - built in two-port 10/100 Ethernet switch lets you share a connection with your computer - inline power support (POE) eliminates power adapters
- Compatible with IEEE 802.3af inline power device
- Optional Power over Ethernet (POE) injector (DOO23-0031-00-00) available, but not provided, for networks that do not supply power
- Modular RJ9 headset connector, compatible with amplified business headsets
- Hearing aid compatible handset
- 3.5" x 2.25" backlit display
- 6 customizable softkeys
- 8 predefined hard keys for most common call handling functions like Transfer, Conference, Intercom etc.
- Dimensions: 9.875" W x 6" H x 7" L
- Dual 10/100 Mbps switched Ethernet ports
- Manual or Dynamic Host Configuration Protocol (DHCP) IP address setup
- Time and date synchronization using SNTP
- Server provisioned user configuration files
New Version 1.3.1 Features:
- Universal firmware that allows a single software load to support compatible SIP platforms from a variety of vendors
including Asterisk / Digium, BroadSoft, Nortel Networks, and Sylantro
- Hospitality features suite that allows phones to be deployed in guest facilities and public areas while protecting the privacy of the phone users by disabling certain features and hard keys from the phone
- Enhanced support for application developers with new Extensible Markup Language (XML) objects including customizable softkeys
- Enhanced multi-line support to allow the customization of ring tones and the configuration of a SIP outbound proxy on a per line basis to distinguish calls for different lines
- Busy Lamp Field (BLF) enhancements for the BroadSoft and Asterisk platforms to support both status monitoring and dialing to the monitored line
- Enhanced integration to Sylantro SIP platform through the addition of Bridged Line Appearance (BLA) feature support (allows multiple devices to share a single directory number)
- Context-sensitive softkey configuration that will allow users to customize what is displayed when t

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A1700-0131-10-05
Product Name Aastra 480i SIP VoIP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details