TelephoneStuff.com Holocom Networks 2' x 4' Active Gateway Ceiling Mount.. AGW-CM24

Description
This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 48” x Depth 10” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units
Description
This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 48” x Depth 10” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units

Suppliers

Company
Product
Description
Supplier Links
Holocom Networks 2' x 4' Active Gateway Ceiling Mount.. - AGW-CM24 - TelephoneStuff.com
Huntington Beach, CA, USA
Holocom Networks 2' x 4' Active Gateway Ceiling Mount..
AGW-CM24
Holocom Networks 2' x 4' Active Gateway Ceiling Mount.. AGW-CM24
This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure. Features: - All aluminum construction, minimum 0.060 inches thick - Size: Height 24” x Width 48” x Depth 10” - Weight: 39 lbs - Door Weight Capacity: 25 lbs - Total Weight Capacity: 75 lbs - Door Type: Continuous hinge, swing down. Key locks available - Cable Entry: Two 6” x 3” openings with approved fire rated foam kits - Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment - Included: 12 CFM fan, AC power ready, and the filtered fan provides in excess of 6 air changes/hour - Color: Unfinished aluminum Capacity: - Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5” - 2U & 3U patch panel brackets - 2U active equipment brackets - Rack Capacity: 7 Rack Units

This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for
any combination of passive connectivity per enclosure.
Features:
- All aluminum construction, minimum 0.060 inches thick
- Size: Height 24” x Width 48” x Depth 10”
- Weight: 39 lbs
- Door Weight Capacity: 25 lbs
- Total Weight Capacity: 75 lbs
- Door Type: Continuous hinge, swing down. Key locks available
- Cable Entry: Two 6” x 3” openings with approved fire
rated foam kits
- Equipment Mounting Assembly: Mounted on doors, compatible with any 19” rack-mountable active and passive equipment
- Included: 12 CFM fan, AC power ready, and the filtered
fan provides in excess of 6 air changes/hour
- Color: Unfinished aluminum
Capacity:
- Enclosure can house a hub, switch, or router that can be as deep as 15” and as tall as 3.5”
- 2U & 3U patch panel brackets
- 2U active equipment brackets
- Rack Capacity: 7 Rack Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number AGW-CM24
Product Name Holocom Networks 2' x 4' Active Gateway Ceiling Mount..
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details