TelephoneStuff.com InnoMedia 6308M Multi Line Phone MTA6308M

Description
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308M allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308M effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308M supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.
Description
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308M allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308M effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308M supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Suppliers

Company
Product
Description
Supplier Links
InnoMedia 6308M Multi Line Phone - MTA6308M - TelephoneStuff.com
Huntington Beach, CA, USA
InnoMedia 6308M Multi Line Phone
MTA6308M
InnoMedia 6308M Multi Line Phone MTA6308M
Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec. Features: - Device-based 3 way calling or network-based multi-party conferencing - Feature function keys - Direct access to contact list - Power over Ethernet (PoE)2 Convenient Business Phone Features: It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308M allow users to share a WAN connection with a desktop PC. Digital Voice Experience: The IP Phone 6308M effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency. Remote Device Management: IP Phone 6308M supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Equipped with multiple business keys, speaker phone, device-based 3-way calling, and digital voice quality wide band codec.
Features:
- Device-based 3 way calling or network-based multi-party conferencing
- Feature function keys
- Direct access to contact list
- Power over Ethernet (PoE)2
Convenient Business Phone Features:
It is a speaker phone wtih convenient functirectory button allows direct access to a contact list and on keys – conferencing, call hold, speaker, and mute. Its dibuilt-in PoE2 eliminates the need for an additional power supply for the phone. The dual Ethernet ports on the IP Phone 6308M allow users to share a WAN connection with a desktop PC.
Digital Voice Experience:
The IP Phone 6308M effortlessly delivers the digital voice quality superior to that of PSTN. It offers 7 KHz of audio bandwidth using 16 KHz sampling wideband codec*, plus dynamic jitter buffer that accommodates network jitters adaptively.Built-in powerful CPU can handle 3-way calling with ease. Even with a network of PCs connected to its LAN port, your users can be rest assured that voice quality will not be compromised, as voice packets are prioritized over data originated on the customer side, thus reducing voice packet drop and minimizing its latency.
Remote Device Management:
IP Phone 6308M supports InnoMedia Device Management System (DMS), allowing remote device management. The DMS provides a convenient and reliable vehicle for operators or support personnel to manage the device with a network view, MIB configuration, event alarm, fault management, performance monitoring, as well as the ability to remotely connect to the device via Telnet, web, or perform SNMP Get and Set even when the device is behind NAT/firewalls.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MTA6308M
Product Name InnoMedia 6308M Multi Line Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - INS-8624P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1812-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers