TelephoneStuff.com Cisco 7912G IP Phone CP-7912G-CH1

Description
The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G offers four dynamic soft keys that guide a user through call features and functions. The graphic capability of the display provides a rich user experience by providing calling information and intuitive access to features. In addition, XML applications deliver impressive applications and network data to the Cisco IP Phone 7912G display. Features: - Pixel-based display—A pixel-based display provides intuitive access to calling features - Four soft keys dynamically present calling options to the user. The scroll toggle bar allows easy movement through the displayed information - "Menu" key—This key allows users to quickly access information such as call logs and phone settings - The user can retrieve voice-mail messages, display missed calls, outgoing calls that have been placed, incoming calls that have been received, set various preferences such as ring types and display contrast - "Hold" key—This lighted key provides users a red visual indication that they have placed a call on hold - A volume-control toggle provides easy decibel-level adjustments of the handset and ringer - The handset is hearing-aid compatible (meets American Disabilities Act [ADA] requirements) A single-position foot stand provides optimum display viewing and comfortable use of buttons and keys. The foot stand can be removed to allow wall mounting via mounting holes located on the base of the phone - XML Applications can be delivered to the display - 10/100BASE-T Ethernet connection through an RJ-45 interface for LAN connectivity - Software upgrade supported using a Trivial File Transfer Protocol (TFTP) server - Provisioning of network parameters through Dynamic Host Configuration Protocol (DHCP) - Voice activity detection, silence suppression, comfort-noise generation, and error concealment - Compatible with Cisco CallManager - Three-way calling Note: - Non-POE configuration requires Power Supply CP-PWR-CUBE-3 - POE (Power over Ethernet) configuration does Not require Power Cube Power Supply
Description
The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G offers four dynamic soft keys that guide a user through call features and functions. The graphic capability of the display provides a rich user experience by providing calling information and intuitive access to features. In addition, XML applications deliver impressive applications and network data to the Cisco IP Phone 7912G display. Features: - Pixel-based display—A pixel-based display provides intuitive access to calling features - Four soft keys dynamically present calling options to the user. The scroll toggle bar allows easy movement through the displayed information - "Menu" key—This key allows users to quickly access information such as call logs and phone settings - The user can retrieve voice-mail messages, display missed calls, outgoing calls that have been placed, incoming calls that have been received, set various preferences such as ring types and display contrast - "Hold" key—This lighted key provides users a red visual indication that they have placed a call on hold - A volume-control toggle provides easy decibel-level adjustments of the handset and ringer - The handset is hearing-aid compatible (meets American Disabilities Act [ADA] requirements) A single-position foot stand provides optimum display viewing and comfortable use of buttons and keys. The foot stand can be removed to allow wall mounting via mounting holes located on the base of the phone - XML Applications can be delivered to the display - 10/100BASE-T Ethernet connection through an RJ-45 interface for LAN connectivity - Software upgrade supported using a Trivial File Transfer Protocol (TFTP) server - Provisioning of network parameters through Dynamic Host Configuration Protocol (DHCP) - Voice activity detection, silence suppression, comfort-noise generation, and error concealment - Compatible with Cisco CallManager - Three-way calling Note: - Non-POE configuration requires Power Supply CP-PWR-CUBE-3 - POE (Power over Ethernet) configuration does Not require Power Cube Power Supply

Suppliers

Company
Product
Description
Supplier Links
Cisco 7912G IP Phone - CP-7912G-CH1 - TelephoneStuff.com
Huntington Beach, CA, USA
Cisco 7912G IP Phone
CP-7912G-CH1
Cisco 7912G IP Phone CP-7912G-CH1
The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G offers four dynamic soft keys that guide a user through call features and functions. The graphic capability of the display provides a rich user experience by providing calling information and intuitive access to features. In addition, XML applications deliver impressive applications and network data to the Cisco IP Phone 7912G display. Features: - Pixel-based display—A pixel-based display provides intuitive access to calling features - Four soft keys dynamically present calling options to the user. The scroll toggle bar allows easy movement through the displayed information - "Menu" key—This key allows users to quickly access information such as call logs and phone settings - The user can retrieve voice-mail messages, display missed calls, outgoing calls that have been placed, incoming calls that have been received, set various preferences such as ring types and display contrast - "Hold" key—This lighted key provides users a red visual indication that they have placed a call on hold - A volume-control toggle provides easy decibel-level adjustments of the handset and ringer - The handset is hearing-aid compatible (meets American Disabilities Act [ADA] requirements) A single-position foot stand provides optimum display viewing and comfortable use of buttons and keys. The foot stand can be removed to allow wall mounting via mounting holes located on the base of the phone - XML Applications can be delivered to the display - 10/100BASE-T Ethernet connection through an RJ-45 interface for LAN connectivity - Software upgrade supported using a Trivial File Transfer Protocol (TFTP) server - Provisioning of network parameters through Dynamic Host Configuration Protocol (DHCP) - Voice activity detection, silence suppression, comfort-noise generation, and error concealment - Compatible with Cisco CallManager - Three-way calling Note: - Non-POE configuration requires Power Supply CP-PWR-CUBE-3 - POE (Power over Ethernet) configuration does Not require Power Cube Power Supply

The Cisco IP Phone 7912G provides core business features and addresses the communication needs of a cubicle worker who conducts low to medium telephone traffic. The Cisco IP Phone 7912G offers four dynamic soft keys that guide a user through call features and functions. The graphic capability of the display provides a rich user experience by providing calling information and intuitive access to features. In addition, XML applications deliver impressive applications and network data to the Cisco IP Phone 7912G display.
Features:
- Pixel-based display—A pixel-based display provides intuitive access to calling features
- Four soft keys dynamically present calling options to the user. The scroll toggle bar allows easy movement through the displayed information
- "Menu" key—This key allows users to quickly access information such as call logs and phone settings
- The user can retrieve voice-mail messages, display missed calls, outgoing calls that have been placed, incoming calls that have been received, set various preferences such as ring types and display contrast
- "Hold" key—This lighted key provides users a red visual indication that they have placed a call on hold
- A volume-control toggle provides easy decibel-level adjustments of the handset and ringer
- The handset is hearing-aid compatible (meets American Disabilities Act [ADA] requirements)
A single-position foot stand provides optimum display viewing and comfortable use of buttons and keys. The foot stand can be removed to allow wall mounting via mounting holes located on the base of the phone
- XML Applications can be delivered to the display
- 10/100BASE-T Ethernet connection through an RJ-45 interface for LAN connectivity
- Software upgrade supported using a Trivial File Transfer Protocol (TFTP) server
- Provisioning of network parameters through Dynamic Host Configuration Protocol (DHCP)
- Voice activity detection, silence suppression, comfort-noise generation, and error concealment
- Compatible with Cisco CallManager
- Three-way calling
Note:
- Non-POE configuration requires Power Supply CP-PWR-CUBE-3
- POE (Power over Ethernet) configuration does Not require Power Cube Power Supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number CP-7912G-CH1
Product Name Cisco 7912G IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Data Rate 1 Gbps
View Details