TelephoneStuff.com ITT Cortelco 7100 Series SIP-T20P Entry Level IP Phone 7120IP-756-10P

Description
7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - Three-Line LCD: 2x15 characters and icon line - 2 line keys with LED - Hearing aid compatible - Handsfree full duplex - 3-way conference - Redial, mute, speed dial - Call waiting, transfer, hold, forward - Do not disturb - 300 phonebook entries - SNTP/NTP support - Headset Indicator: LED - PoE(802.3af): Class 2 - PC Port: 10/100 Mb Ethernet - Wan Port: 10/100 Mb Ethernet - Headset Support: RJ11 - Message Indicator: LED - QoS: 802.1p/Q, ToS/DSCP - Certified for Use With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix - Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch
Description
7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - Three-Line LCD: 2x15 characters and icon line - 2 line keys with LED - Hearing aid compatible - Handsfree full duplex - 3-way conference - Redial, mute, speed dial - Call waiting, transfer, hold, forward - Do not disturb - 300 phonebook entries - SNTP/NTP support - Headset Indicator: LED - PoE(802.3af): Class 2 - PC Port: 10/100 Mb Ethernet - Wan Port: 10/100 Mb Ethernet - Headset Support: RJ11 - Message Indicator: LED - QoS: 802.1p/Q, ToS/DSCP - Certified for Use With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix - Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7100 Series SIP-T20P Entry Level IP Phone - 7120IP-756-10P - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7100 Series SIP-T20P Entry Level IP Phone
7120IP-756-10P
ITT Cortelco 7100 Series SIP-T20P Entry Level IP Phone 7120IP-756-10P
7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms. Features: - Three-Line LCD: 2x15 characters and icon line - 2 line keys with LED - Hearing aid compatible - Handsfree full duplex - 3-way conference - Redial, mute, speed dial - Call waiting, transfer, hold, forward - Do not disturb - 300 phonebook entries - SNTP/NTP support - Headset Indicator: LED - PoE(802.3af): Class 2 - PC Port: 10/100 Mb Ethernet - Wan Port: 10/100 Mb Ethernet - Headset Support: RJ11 - Message Indicator: LED - QoS: 802.1p/Q, ToS/DSCP - Certified for Use With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix - Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch

7100 Series SIP-T20P Entry Level IP Phone helps users streamline their voice communications across multiple IP platforms.
Features:
- Three-Line LCD: 2x15 characters and icon line
- 2 line keys with LED
- Hearing aid compatible
- Handsfree full duplex
- 3-way conference
- Redial, mute, speed dial
- Call waiting, transfer, hold, forward
- Do not disturb
- 300 phonebook entries
- SNTP/NTP support
- Headset Indicator: LED
- PoE(802.3af): Class 2
- PC Port: 10/100 Mb Ethernet
- Wan Port: 10/100 Mb Ethernet
- Headset Support: RJ11
- Message Indicator: LED
- QoS: 802.1p/Q, ToS/DSCP
- Certified for Use With: eOn Communications, 3CX, Broadsoft, EPYGI, PBXnSIP, DATUS, Tadiran, and Elastix
- Can Be Used With These Systems: Avaya (Call Manager), Tribox, Switchvox, Sangoma, Innovaphone, Asterisk, Altigen, Tekelec-Iptel, PolySpeak, Nortel SCS, Cisco, Alcatel, Nokia-Siemens, and MetaSwithch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 7120IP-756-10P
Product Name ITT Cortelco 7100 Series SIP-T20P Entry Level IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data