TelephoneStuff.com Leviton Meru Dual Radio 802.11a/b/g/n Access Point MN0AP-320

Description
Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array. Access Point Features: - Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure - 2.4 GHz (2 dBi) and 5 GHz (3 dBi) Package Content: - Mounting bracket - Screws - Female connector for external antenna attachment included
Description
Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array. Access Point Features: - Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure - 2.4 GHz (2 dBi) and 5 GHz (3 dBi) Package Content: - Mounting bracket - Screws - Female connector for external antenna attachment included

Suppliers

Company
Product
Description
Supplier Links
Leviton Meru Dual Radio 802.11a/b/g/n Access Point - MN0AP-320 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Meru Dual Radio 802.11a/b/g/n Access Point
MN0AP-320
Leviton Meru Dual Radio 802.11a/b/g/n Access Point MN0AP-320
Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array. Access Point Features: - Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas - Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density - Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options - WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE - Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn - Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates - 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options - Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure - 2.4 GHz (2 dBi) and 5 GHz (3 dBi) Package Content: - Mounting bracket - Screws - Female connector for external antenna attachment included

Meru Dual 802.11n Radio with 3x3 MIMO Antenna Array.
Access Point Features:
- Includes 6 Dual Band 802.11 a/b/g/n Omnidirectional Antennas
- Air Traffic Control technology provides high performance full-speed 802.11n draft 2.0 while supporting legacy a/b/g devices allowing the WLAN to effectively meet bandwidth demands and support the highest possible wireless client density
- Software upgradeable access point allows enterprises to reap the benefits of 802.11n wireless technology today, while providing flexible and simple deployment options
- WiFi Certified Enterprise Class solution supports advanced security using WPA2, WMM Quality of Service and multiple powering options including PoE
- Flexible hardware allows multiple deployment options with both radios dual-band capable (2.4 GHz and 5GHz). Deployment options with both radios enabled include an+bgn, bg+an, bgn+a. Also capable of supporting an+an, bgn+bgn
- Both radios may be simultaneously powered by standard 802.3af PoE, protecting investments in wired infrastructure while providing up to 300 Mbps data rates
- 3x3 MIMO (Multiple Input, Multiple Output) technology with three input output spatial streams delivers up to 300 Mbps data rates and flexible configuration options
- Enterprise Class solution supports Meru Virtual Cell, QoS, Security, PoE and plenum-rated enclosure
- 2.4 GHz (2 dBi) and 5 GHz (3 dBi)
Package Content:
- Mounting bracket
- Screws
- Female connector for external antenna attachment included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number MN0AP-320
Product Name Leviton Meru Dual Radio 802.11a/b/g/n Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30508010-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network EDGE, GPS, GPRS, HSPA+, LTE, WCDMA
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details