TelephoneStuff.com Avaya 2410 Digital IP Phone 700381999

Description
2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers advanced productivity-boostin g features, which includes a large LCD display, key labeling and a 48-entry call log. 2410 IP Phone Features: - No Paper Button Labels: Electronic key labels eliminate the need for paper labels, simplifying phone administration and management. Display labels can be customized, which can be useful on feature buttons such as bridged call appearances and abbreviated dial. - Hearing Aid Compatible (HAC) Handset: Useful for those who are hearing impaired - Up to 24 Programmable Keys: Call appearance/feature keys which are electronically labeled - 4 menu/display navigation keys - Call log of up to 48 latest caller entries - 48 speed dial - Two way duplex speakerphone - Built-in 2.5mm headset jack - Message waiting indicator - 8 personalized ring patterns - Wall mountable with included desk/wall mount stand - Group listen - Hands-free speech - Hold, hot desking, hot transfer, least-cost routes, line appearance - Visual voice
Description
2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers advanced productivity-boostin g features, which includes a large LCD display, key labeling and a 48-entry call log. 2410 IP Phone Features: - No Paper Button Labels: Electronic key labels eliminate the need for paper labels, simplifying phone administration and management. Display labels can be customized, which can be useful on feature buttons such as bridged call appearances and abbreviated dial. - Hearing Aid Compatible (HAC) Handset: Useful for those who are hearing impaired - Up to 24 Programmable Keys: Call appearance/feature keys which are electronically labeled - 4 menu/display navigation keys - Call log of up to 48 latest caller entries - 48 speed dial - Two way duplex speakerphone - Built-in 2.5mm headset jack - Message waiting indicator - 8 personalized ring patterns - Wall mountable with included desk/wall mount stand - Group listen - Hands-free speech - Hold, hot desking, hot transfer, least-cost routes, line appearance - Visual voice

Suppliers

Company
Product
Description
Supplier Links
Avaya 2410 Digital IP Phone - 700381999 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 2410 Digital IP Phone
700381999
Avaya 2410 Digital IP Phone 700381999
2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers advanced productivity-boostin g features, which includes a large LCD display, key labeling and a 48-entry call log. 2410 IP Phone Features: - No Paper Button Labels: Electronic key labels eliminate the need for paper labels, simplifying phone administration and management. Display labels can be customized, which can be useful on feature buttons such as bridged call appearances and abbreviated dial. - Hearing Aid Compatible (HAC) Handset: Useful for those who are hearing impaired - Up to 24 Programmable Keys: Call appearance/feature keys which are electronically labeled - 4 menu/display navigation keys - Call log of up to 48 latest caller entries - 48 speed dial - Two way duplex speakerphone - Built-in 2.5mm headset jack - Message waiting indicator - 8 personalized ring patterns - Wall mountable with included desk/wall mount stand - Group listen - Hands-free speech - Hold, hot desking, hot transfer, least-cost routes, line appearance - Visual voice

2410 Digital IP Phone is a flexible display telephone with several capabilities such as local call log and speed dial not available on previous generations of digital telephones. It delivers advanced productivity-boosting features, which includes a large LCD display, key labeling and a 48-entry call log.
2410 IP Phone Features:
- No Paper Button Labels: Electronic key labels
eliminate the need for paper labels, simplifying phone administration and management. Display labels can be customized, which can be useful on feature buttons such as bridged call appearances and abbreviated dial.
- Hearing Aid Compatible (HAC) Handset: Useful for those who are hearing impaired
- Up to 24 Programmable Keys: Call appearance/feature keys which are electronically labeled
- 4 menu/display navigation keys
- Call log of up to 48 latest caller entries
- 48 speed dial
- Two way duplex speakerphone
- Built-in 2.5mm headset jack
- Message waiting indicator
- 8 personalized ring patterns
- Wall mountable with included desk/wall mount stand
- Group listen
- Hands-free speech
- Hold, hot desking, hot transfer, least-cost routes, line appearance
- Visual voice

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 700381999
Product Name Avaya 2410 Digital IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30518010-ND - DigiKey
Specs
Network Equipment Router
View Details
CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details