TelephoneStuff.com ZyXel G.SHDSL 4-Port Security Gateway PT-792H

Description
A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto MDI/MDIX Ethernet switch and Dial-Backup port to ensure availability of the Internet. Adopting G.SHDSL technologies, the Prestige 792H provides an ideal high-speed alternative to leased-line services by providing symmetric LAN-to-LAN and Internet access transmissions at selectable speeds of up to 2.3Mbps. It can also be configured as either server or client mode to provide point-to-point connectivity between two sites. Its also a security gateway, which protects networks by providing robust Firewall security features and standard IPSec Virtual Private Network tunneling. Additional features such as auto fail-over/fall-back Dial Backup, Traffic Redirect, and Media Bandwidth Management will maximize performance while minimizing operation and maintenance cost.
Description
A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto MDI/MDIX Ethernet switch and Dial-Backup port to ensure availability of the Internet. Adopting G.SHDSL technologies, the Prestige 792H provides an ideal high-speed alternative to leased-line services by providing symmetric LAN-to-LAN and Internet access transmissions at selectable speeds of up to 2.3Mbps. It can also be configured as either server or client mode to provide point-to-point connectivity between two sites. Its also a security gateway, which protects networks by providing robust Firewall security features and standard IPSec Virtual Private Network tunneling. Additional features such as auto fail-over/fall-back Dial Backup, Traffic Redirect, and Media Bandwidth Management will maximize performance while minimizing operation and maintenance cost.

Suppliers

Company
Product
Description
Supplier Links
ZyXel G.SHDSL 4-Port Security Gateway - PT-792H - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel G.SHDSL 4-Port Security Gateway
PT-792H
ZyXel G.SHDSL 4-Port Security Gateway PT-792H
A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto MDI/MDIX Ethernet switch and Dial-Backup port to ensure availability of the Internet. Adopting G.SHDSL technologies, the Prestige 792H provides an ideal high-speed alternative to leased-line services by providing symmetric LAN-to-LAN and Internet access transmissions at selectable speeds of up to 2.3Mbps. It can also be configured as either server or client mode to provide point-to-point connectivity between two sites. Its also a security gateway, which protects networks by providing robust Firewall security features and standard IPSec Virtual Private Network tunneling. Additional features such as auto fail-over/fall-back Dial Backup, Traffic Redirect, and Media Bandwidth Management will maximize performance while minimizing operation and maintenance cost.

A G.SHDSL 4-port Security Gateway. A cost-effective DSL solution designed for medium-sized businesses to access the Internet or remote office networks. It integrates a high-speed DSL port, 4-port 10/100Mbps auto MDI/MDIX Ethernet switch and Dial-Backup port to ensure availability of the Internet. Adopting G.SHDSL technologies, the Prestige 792H provides an ideal high-speed alternative to leased-line services by providing symmetric LAN-to-LAN and Internet access transmissions at selectable speeds of up to 2.3Mbps. It can also be configured as either server or client mode to provide point-to-point connectivity between two sites. Its also a security gateway, which protects networks by providing robust Firewall security features and standard IPSec Virtual Private Network tunneling. Additional features such as auto fail-over/fall-back Dial Backup, Traffic Redirect, and Media Bandwidth Management will maximize performance while minimizing operation and maintenance cost.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number PT-792H
Product Name ZyXel G.SHDSL 4-Port Security Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Managed Switch - 1783-EMS08T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details