TelephoneStuff.com Snom M9 VoIP DECT 6.0 Telephone Complete Set 00002640

Description
M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)
Description
M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)

Suppliers

Company
Product
Description
Supplier Links
Snom M9 VoIP DECT 6.0 Telephone Complete Set - 00002640 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom M9 VoIP DECT 6.0 Telephone Complete Set
00002640
Snom M9 VoIP DECT 6.0 Telephone Complete Set 00002640
M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony. Features: - Interference-free telephony - 100+ hours standby time - High interoperability - Voice encryption - Security (TLS, SRTP, preinstalled X.509 certificate) - Color picture caller-ID - IPv6 ready - Up to 9 handsets per base station - Up to 4 simultaneous calls per base station - Intercom, alarm, calculator, and calendar function - Voice encryption - Illuminated keypad - Hands free mode - Calling line identification (CLI) - Range of up to 160' (50 meters) indoors and 984' (300 meters)

M9 VoIP DECT 6.0 Cordless Telephone Complete Set empowers users with the convenience of wireless communication along with the widely accepted benefits and feature richness of Voice-over-IP telephony.
Features:
- Interference-free telephony
- 100+ hours standby time
- High interoperability
- Voice encryption
- Security (TLS, SRTP, preinstalled X.509 certificate)
- Color picture caller-ID
- IPv6 ready
- Up to 9 handsets per base station
- Up to 4 simultaneous calls per base station
- Intercom, alarm, calculator, and calendar function
- Voice encryption
- Illuminated keypad
- Hands free mode
- Calling line identification (CLI)
- Range of up to 160' (50 meters) indoors and 984' (300 meters)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 00002640
Product Name Snom M9 VoIP DECT 6.0 Telephone Complete Set
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Electrical interface - VMPA-ASI-EPL-E-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Modbus TCP server to PROFIBUS DP Master -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details