TelephoneStuff.com Aastra 6725IP OCS IP Phone with Microsoft Communicator and.. A6725-0131-20-55

Description
6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Can also be connected to local desktop PC via a USB cable, enabling desktop PC phone control, multi-media call escalation, and synchronized PC and phone locking - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Also includes USB interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - separate UC presence indicators displays your presence status being shown to other OCS users - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Headset and speakerphone keys - RJ headset jack - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing
Description
6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Can also be connected to local desktop PC via a USB cable, enabling desktop PC phone control, multi-media call escalation, and synchronized PC and phone locking - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Also includes USB interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - separate UC presence indicators displays your presence status being shown to other OCS users - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Headset and speakerphone keys - RJ headset jack - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing

Suppliers

Company
Product
Description
Supplier Links
Aastra 6725IP OCS IP Phone with Microsoft Communicator and.. - A6725-0131-20-55 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 6725IP OCS IP Phone with Microsoft Communicator and..
A6725-0131-20-55
Aastra 6725IP OCS IP Phone with Microsoft Communicator and.. A6725-0131-20-55
6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint. Features: - Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities - Can operate without being connected to an operating PC - Can also be connected to local desktop PC via a USB cable, enabling desktop PC phone control, multi-media call escalation, and synchronized PC and phone locking - Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users” - Supports Gigabit Ethernet interfaces - Also includes USB interfaces - Full color 3.5” QVGA LCD screen - Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup - separate UC presence indicators displays your presence status being shown to other OCS users - Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone - Simplistic hard key layout - Large 2-way navigation key - 3 selectable soft keys - Headset and speakerphone keys - RJ headset jack - Home and back keys - Message waiting light indicator - 2 volume keys - Full numerical keypad (0-9, #,*) - RoHS Compliant - Desktop Control Calling Features: Transfer, hold, call park, and conferencing

6725IP OCS IP Phone with Microsoft Communicator and UC Presence Indicator is an IP phone that can operate as a standalone Microsoft Communications Server "14" endpoint.
Features:
- Microsoft Communicator Phone Edition Software: Embedded into phone, it offers access and interoperability with Microsoft Communications Server “14” features and capabilities
- Can operate without being connected to an operating PC
- Can also be connected to local desktop PC via a USB cable, enabling desktop PC phone control, multi-media call escalation, and synchronized PC and phone locking
- Dual autosensing switched Gigabit Ethernet ports eliminate additional wiring and simplify installations without compromising bandwidth required by “power users”
- Supports Gigabit Ethernet interfaces
- Also includes USB interfaces
- Full color 3.5” QVGA LCD screen
- Integrated IEEE 802.3af Power-over-Ethernet allows easy deployment with centralized powering and backup
- separate UC presence indicators displays your presence status being shown to other OCS users
- Exceptional voice quality is provided through Microsoft audio codecs on handset and speakerphone
- Simplistic hard key layout
- Large 2-way navigation key
- 3 selectable soft keys
- Headset and speakerphone keys
- RJ headset jack
- Home and back keys
- Message waiting light indicator
- 2 volume keys
- Full numerical keypad (0-9, #,*)
- RoHS Compliant
- Desktop Control Calling Features: Transfer, hold, call park, and conferencing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A6725-0131-20-55
Product Name Aastra 6725IP OCS IP Phone with Microsoft Communicator and..
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 10 Gbps
View Details