TelephoneStuff.com Mitel 5224 IP Phone 50004894

Description
Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual mode, dual port with a multi-line display and provides users fast and easy access to the features and applications enabled by Mitel IP Communications Platforms (ICPs). It is designed for users within the enterprise that require an expanded range of programmable features. It is an ideal phone for teleworkers and ACD agents or supervisors. Features: - Support for SIP and MiNET Protocols - Handsfree operation (full duplex) - 24 programmable multi-function keys with dual-color LED indicators (for speed dialing, line appearances, feature access) - Eight function keys: Hold, Superkey, Message, Speaker,Mute, Transfer / Conference, Redial, Cancel - Three context-sensitive softkeys for intuitive feature access - Two-line, 20-character white, backlit, graphics display, with auto-dimming - Superkey programming for easy access to telephone system features - Peripherals and modules support - Off hook voice announce - On hook dial - Dedicated headset jack - Speed calling - Call hold (Place / Retrieve) - Call transfer - Do Not Disturb - Call Forward - Conference call setup - Voice mail access – large message waiting lamp - Browser-based desktop configuration tool - Direct page / Group page - Last number redial - Automatic Call Distribution (ACD) agent and supervisor support - Customizable center panel - Hearing Aid Compatible handset - Wall mountable - Two-position, 35 degree tilting stand for better viewing angle - Multiple powering options (802.3 af compliant) - Power over Ethernet support for IP Programmable Key Modules (PKMs) and the Line Interface Modules - XML support for applications development
Description
Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual mode, dual port with a multi-line display and provides users fast and easy access to the features and applications enabled by Mitel IP Communications Platforms (ICPs). It is designed for users within the enterprise that require an expanded range of programmable features. It is an ideal phone for teleworkers and ACD agents or supervisors. Features: - Support for SIP and MiNET Protocols - Handsfree operation (full duplex) - 24 programmable multi-function keys with dual-color LED indicators (for speed dialing, line appearances, feature access) - Eight function keys: Hold, Superkey, Message, Speaker,Mute, Transfer / Conference, Redial, Cancel - Three context-sensitive softkeys for intuitive feature access - Two-line, 20-character white, backlit, graphics display, with auto-dimming - Superkey programming for easy access to telephone system features - Peripherals and modules support - Off hook voice announce - On hook dial - Dedicated headset jack - Speed calling - Call hold (Place / Retrieve) - Call transfer - Do Not Disturb - Call Forward - Conference call setup - Voice mail access – large message waiting lamp - Browser-based desktop configuration tool - Direct page / Group page - Last number redial - Automatic Call Distribution (ACD) agent and supervisor support - Customizable center panel - Hearing Aid Compatible handset - Wall mountable - Two-position, 35 degree tilting stand for better viewing angle - Multiple powering options (802.3 af compliant) - Power over Ethernet support for IP Programmable Key Modules (PKMs) and the Line Interface Modules - XML support for applications development

Suppliers

Company
Product
Description
Supplier Links
Mitel 5224 IP Phone - 50004894 - TelephoneStuff.com
Huntington Beach, CA, USA
Mitel 5224 IP Phone
50004894
Mitel 5224 IP Phone 50004894
Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual mode, dual port with a multi-line display and provides users fast and easy access to the features and applications enabled by Mitel IP Communications Platforms (ICPs). It is designed for users within the enterprise that require an expanded range of programmable features. It is an ideal phone for teleworkers and ACD agents or supervisors. Features: - Support for SIP and MiNET Protocols - Handsfree operation (full duplex) - 24 programmable multi-function keys with dual-color LED indicators (for speed dialing, line appearances, feature access) - Eight function keys: Hold, Superkey, Message, Speaker,Mute, Transfer / Conference, Redial, Cancel - Three context-sensitive softkeys for intuitive feature access - Two-line, 20-character white, backlit, graphics display, with auto-dimming - Superkey programming for easy access to telephone system features - Peripherals and modules support - Off hook voice announce - On hook dial - Dedicated headset jack - Speed calling - Call hold (Place / Retrieve) - Call transfer - Do Not Disturb - Call Forward - Conference call setup - Voice mail access – large message waiting lamp - Browser-based desktop configuration tool - Direct page / Group page - Last number redial - Automatic Call Distribution (ACD) agent and supervisor support - Customizable center panel - Hearing Aid Compatible handset - Wall mountable - Two-position, 35 degree tilting stand for better viewing angle - Multiple powering options (802.3 af compliant) - Power over Ethernet support for IP Programmable Key Modules (PKMs) and the Line Interface Modules - XML support for applications development

Mitel 5224 IP phone is designed for the enterprise power-user, the new Mitel 5224 IP Phone provides robust features and functionality needed for today’s progressive enterprise professional. It is dual mode, dual port with a multi-line display and provides users fast and easy access to the features and applications enabled by Mitel IP Communications Platforms (ICPs). It is designed for users within the enterprise that require an expanded range of programmable features. It is an ideal phone for teleworkers and ACD agents or supervisors.
Features:
- Support for SIP and MiNET Protocols
- Handsfree operation (full duplex)
- 24 programmable multi-function keys with dual-color LED indicators (for speed dialing, line appearances, feature access)
- Eight function keys: Hold, Superkey, Message, Speaker,Mute, Transfer / Conference, Redial, Cancel
- Three context-sensitive softkeys for intuitive feature access
- Two-line, 20-character white, backlit, graphics display, with auto-dimming
- Superkey programming for easy access to telephone system features
- Peripherals and modules support
- Off hook voice announce
- On hook dial
- Dedicated headset jack
- Speed calling
- Call hold (Place / Retrieve)
- Call transfer
- Do Not Disturb
- Call Forward
- Conference call setup
- Voice mail access – large message waiting lamp
- Browser-based desktop configuration tool
- Direct page / Group page
- Last number redial
- Automatic Call Distribution (ACD) agent and supervisor support
- Customizable center panel
- Hearing Aid Compatible handset
- Wall mountable
- Two-position, 35 degree tilting stand for better viewing angle
- Multiple powering options (802.3 af compliant)
- Power over Ethernet support for IP Programmable Key Modules (PKMs) and the Line Interface Modules
- XML support for applications development

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 50004894
Product Name Mitel 5224 IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2723473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details