TelephoneStuff.com Vertical-Vodavi Hosted IP 30 Button Executive Display Phone IP-6830-MGCP

Description
Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP (Media Gateway Control Protocol) to provide real-time telephone communication over your Ethernet LAN connected to the Provider’s IP network. Signaling and control information is exchanged between the Vodavi 6830 and the Call Server while voice packets are exchanged on a point-to-point basis between the phone and the connected party through the Service Provider’s network. Phone is powered by Power Over Ethernet (POE), if the installation does not support POE then the power supply is required. Power supply sold separately. Features: - Mute - Call Logs - Click-to-call - Speed dialing - Caller ID - Call forwarding - Call transfer - Call park - Standard call pickup - Directed call pickup - Group call pickup - Three or four-way conferencing - Do not disturb (DND) - Call waiting - Message waiting lamp - Direct number dialing - Flexible feature mapping - Hunt groups - Last number redial - Call return - Station to station dialing - Handset, headset, speakerphone, and ring volume control 1 - LCD contrast control - Music on hold - Hands-free dialing - Label for the programmed feature buttons - User Portal - Full duplex speakerphone - Multiple ring types - Distinctive ring tones - Intercom functionality - G.711/G.729AB voice codec - Acoustic echo canceller - PoE(Power over Ethernet, IEEE 802.3af compliant)
Description
Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP (Media Gateway Control Protocol) to provide real-time telephone communication over your Ethernet LAN connected to the Provider’s IP network. Signaling and control information is exchanged between the Vodavi 6830 and the Call Server while voice packets are exchanged on a point-to-point basis between the phone and the connected party through the Service Provider’s network. Phone is powered by Power Over Ethernet (POE), if the installation does not support POE then the power supply is required. Power supply sold separately. Features: - Mute - Call Logs - Click-to-call - Speed dialing - Caller ID - Call forwarding - Call transfer - Call park - Standard call pickup - Directed call pickup - Group call pickup - Three or four-way conferencing - Do not disturb (DND) - Call waiting - Message waiting lamp - Direct number dialing - Flexible feature mapping - Hunt groups - Last number redial - Call return - Station to station dialing - Handset, headset, speakerphone, and ring volume control 1 - LCD contrast control - Music on hold - Hands-free dialing - Label for the programmed feature buttons - User Portal - Full duplex speakerphone - Multiple ring types - Distinctive ring tones - Intercom functionality - G.711/G.729AB voice codec - Acoustic echo canceller - PoE(Power over Ethernet, IEEE 802.3af compliant)

Suppliers

Company
Product
Description
Supplier Links
Vertical-Vodavi Hosted IP 30 Button Executive Display Phone - IP-6830-MGCP - TelephoneStuff.com
Huntington Beach, CA, USA
Vertical-Vodavi Hosted IP 30 Button Executive Display Phone
IP-6830-MGCP
Vertical-Vodavi Hosted IP 30 Button Executive Display Phone IP-6830-MGCP
Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP (Media Gateway Control Protocol) to provide real-time telephone communication over your Ethernet LAN connected to the Provider’s IP network. Signaling and control information is exchanged between the Vodavi 6830 and the Call Server while voice packets are exchanged on a point-to-point basis between the phone and the connected party through the Service Provider’s network. Phone is powered by Power Over Ethernet (POE), if the installation does not support POE then the power supply is required. Power supply sold separately. Features: - Mute - Call Logs - Click-to-call - Speed dialing - Caller ID - Call forwarding - Call transfer - Call park - Standard call pickup - Directed call pickup - Group call pickup - Three or four-way conferencing - Do not disturb (DND) - Call waiting - Message waiting lamp - Direct number dialing - Flexible feature mapping - Hunt groups - Last number redial - Call return - Station to station dialing - Handset, headset, speakerphone, and ring volume control 1 - LCD contrast control - Music on hold - Hands-free dialing - Label for the programmed feature buttons - User Portal - Full duplex speakerphone - Multiple ring types - Distinctive ring tones - Intercom functionality - G.711/G.729AB voice codec - Acoustic echo canceller - PoE(Power over Ethernet, IEEE 802.3af compliant)

Vodavi 6830 is an IP phone designed to support hosted telephony services over a managed IP (Internet Protocol) network. Calls and features are controlled by your “Call Server” employing MGCP (Media Gateway Control Protocol) to provide real-time telephone communication over your Ethernet LAN connected to the Provider’s IP network.
Signaling and control information is exchanged between the Vodavi 6830 and the Call Server while voice packets are exchanged on a point-to-point basis between the phone and the connected party through the Service Provider’s network.
Phone is powered by Power Over Ethernet (POE), if the installation does not support POE then the power supply is required. Power supply sold separately.
Features:
- Mute
- Call Logs
- Click-to-call
- Speed dialing
- Caller ID
- Call forwarding
- Call transfer
- Call park
- Standard call pickup
- Directed call pickup
- Group call pickup
- Three or four-way conferencing
- Do not disturb (DND)
- Call waiting
- Message waiting lamp
- Direct number dialing
- Flexible feature mapping
- Hunt groups
- Last number redial
- Call return
- Station to station dialing
- Handset, headset, speakerphone, and ring volume control
1
- LCD contrast control
- Music on hold
- Hands-free dialing
- Label for the programmed feature buttons
- User Portal
- Full duplex speakerphone
- Multiple ring types
- Distinctive ring tones
- Intercom functionality
- G.711/G.729AB voice codec
- Acoustic echo canceller
- PoE(Power over Ethernet, IEEE 802.3af compliant)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number IP-6830-MGCP
Product Name Vertical-Vodavi Hosted IP 30 Button Executive Display Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 135363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
View Details