TelephoneStuff.com Leviton 10/100 Internet Gateway 47611-GTY

Description
A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded devices and a single shared high-speed DSL, cable modem, ISDN, Satellite or T1 line at up to 10Mbps. Features: - Cable/DSL broadband router - Allows multiple users to securely share a single, protected high-speed internet connection - Use as free-standing device or as part of Leviton’s Structured Media System - Includes 4 port 10/100 auto-sensing switch - Integrated DHCP server - Integrated Network Address Translation (NAT) - Integrated firewall designed to shield PC's from internet hacker attempts - Access system setup through your browser - Free firmware upgrades direct from Leviton - Dimensions: 7" W x 4.1" D x 1.2" H - Power supply: 12V DC, 1.2A - LED indicators: Power, Self Test, LAN (100M, Link/Activity and Full/Half-duplex) and WAN (Link and Activity) - Standards: IEEE 802.3 and 802.3U - Network Protocols: TCP/IP, DHCP, DNS, NAT, TFTP, HTTP - FCC Part 15 (class B) - US - Replaced by 47611-GT4
Description
A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded devices and a single shared high-speed DSL, cable modem, ISDN, Satellite or T1 line at up to 10Mbps. Features: - Cable/DSL broadband router - Allows multiple users to securely share a single, protected high-speed internet connection - Use as free-standing device or as part of Leviton’s Structured Media System - Includes 4 port 10/100 auto-sensing switch - Integrated DHCP server - Integrated Network Address Translation (NAT) - Integrated firewall designed to shield PC's from internet hacker attempts - Access system setup through your browser - Free firmware upgrades direct from Leviton - Dimensions: 7" W x 4.1" D x 1.2" H - Power supply: 12V DC, 1.2A - LED indicators: Power, Self Test, LAN (100M, Link/Activity and Full/Half-duplex) and WAN (Link and Activity) - Standards: IEEE 802.3 and 802.3U - Network Protocols: TCP/IP, DHCP, DNS, NAT, TFTP, HTTP - FCC Part 15 (class B) - US - Replaced by 47611-GT4

Suppliers

Company
Product
Description
Supplier Links
Leviton 10/100 Internet Gateway - 47611-GTY - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 10/100 Internet Gateway
47611-GTY
Leviton 10/100 Internet Gateway 47611-GTY
A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded devices and a single shared high-speed DSL, cable modem, ISDN, Satellite or T1 line at up to 10Mbps. Features: - Cable/DSL broadband router - Allows multiple users to securely share a single, protected high-speed internet connection - Use as free-standing device or as part of Leviton’s Structured Media System - Includes 4 port 10/100 auto-sensing switch - Integrated DHCP server - Integrated Network Address Translation (NAT) - Integrated firewall designed to shield PC's from internet hacker attempts - Access system setup through your browser - Free firmware upgrades direct from Leviton - Dimensions: 7" W x 4.1" D x 1.2" H - Power supply: 12V DC, 1.2A - LED indicators: Power, Self Test, LAN (100M, Link/Activity and Full/Half-duplex) and WAN (Link and Activity) - Standards: IEEE 802.3 and 802.3U - Network Protocols: TCP/IP, DHCP, DNS, NAT, TFTP, HTTP - FCC Part 15 (class B) - US - Replaced by 47611-GT4

A simple plug-and-play firewall-based Internet sharing device. Connects up to 4 devices directly, and permits up to 253 computers to securely connect to the Internet via a series of cascaded devices and a single shared high-speed
DSL, cable modem, ISDN, Satellite or T1 line at up to 10Mbps.
Features:
- Cable/DSL broadband router
- Allows multiple users to securely share a single, protected high-speed internet connection
- Use as free-standing device or as part of Leviton’s Structured Media System
- Includes 4 port 10/100 auto-sensing switch
- Integrated DHCP server
- Integrated Network Address Translation (NAT)
- Integrated firewall designed to shield PC's from internet hacker attempts
- Access system setup through your browser
- Free firmware upgrades direct from Leviton
- Dimensions: 7" W x 4.1" D x 1.2" H
- Power supply: 12V DC, 1.2A
- LED indicators: Power, Self Test, LAN (100M, Link/Activity and Full/Half-duplex) and WAN (Link and Activity)
- Standards: IEEE 802.3 and 802.3U
- Network Protocols: TCP/IP, DHCP, DNS, NAT, TFTP, HTTP
- FCC Part 15 (class B) - US
- Replaced by 47611-GT4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 47611-GTY
Product Name Leviton 10/100 Internet Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-852-10135-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details