TelephoneStuff.com Snom 820 Business SIP Based VoIP Telephone with High-.. SNM00001878

Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 820 VoIP Telephone Features: - The High-Resolution TFT Color Display is 3.5", 320 x 240 pixels - The display the offers a brilliant depiction of call lists, phone directories, and caller information via the integrated XML browser - The wideband technology used in the handset captures more than double of the spectrum of voice frequencies that by standard phones - this means the audio quality can be compared to FM radio - 5-way conferencing - Multiple ringtones - Up to 12 different SIP identities - 4 freely programmable and 16 customizable function keys - Handling of up to 12 calls simultaneously - 37 Keys, 9 LEDs, 2 Ethernet Ports - Caller-ID on display - LED indications for missed calls and new messages - Directory (250 entries) Import/Export - Speed Dial - Lists of missed, received, and dialed calls (100 entries each) - Indication of Calls on Hold - Clock with automatic daylight saving time and call duration functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - uses a Class D amplifier that reliably suppresses interference noise - Power Consumption: 2.8 – 4.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 820 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - CTI via snom Flexor Manager - National Language Support - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 2 - Handset and Headset Connector: RJ-4P4C
Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 820 VoIP Telephone Features: - The High-Resolution TFT Color Display is 3.5", 320 x 240 pixels - The display the offers a brilliant depiction of call lists, phone directories, and caller information via the integrated XML browser - The wideband technology used in the handset captures more than double of the spectrum of voice frequencies that by standard phones - this means the audio quality can be compared to FM radio - 5-way conferencing - Multiple ringtones - Up to 12 different SIP identities - 4 freely programmable and 16 customizable function keys - Handling of up to 12 calls simultaneously - 37 Keys, 9 LEDs, 2 Ethernet Ports - Caller-ID on display - LED indications for missed calls and new messages - Directory (250 entries) Import/Export - Speed Dial - Lists of missed, received, and dialed calls (100 entries each) - Indication of Calls on Hold - Clock with automatic daylight saving time and call duration functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - uses a Class D amplifier that reliably suppresses interference noise - Power Consumption: 2.8 – 4.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 820 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - CTI via snom Flexor Manager - National Language Support - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 2 - Handset and Headset Connector: RJ-4P4C

Suppliers

Company
Product
Description
Supplier Links
Snom 820 Business SIP Based VoIP Telephone with High-.. - SNM00001878 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 820 Business SIP Based VoIP Telephone with High-..
SNM00001878
Snom 820 Business SIP Based VoIP Telephone with High-.. SNM00001878
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 820 VoIP Telephone Features: - The High-Resolution TFT Color Display is 3.5", 320 x 240 pixels - The display the offers a brilliant depiction of call lists, phone directories, and caller information via the integrated XML browser - The wideband technology used in the handset captures more than double of the spectrum of voice frequencies that by standard phones - this means the audio quality can be compared to FM radio - 5-way conferencing - Multiple ringtones - Up to 12 different SIP identities - 4 freely programmable and 16 customizable function keys - Handling of up to 12 calls simultaneously - 37 Keys, 9 LEDs, 2 Ethernet Ports - Caller-ID on display - LED indications for missed calls and new messages - Directory (250 entries) Import/Export - Speed Dial - Lists of missed, received, and dialed calls (100 entries each) - Indication of Calls on Hold - Clock with automatic daylight saving time and call duration functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - uses a Class D amplifier that reliably suppresses interference noise - Power Consumption: 2.8 – 4.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 820 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - CTI via snom Flexor Manager - National Language Support - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 2 - Handset and Headset Connector: RJ-4P4C

Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 820 Business SIP Based VoIP Telephone with High-Resolution TFT Color Display fulfills the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world.
820 VoIP Telephone Features:
- The High-Resolution TFT Color Display is 3.5", 320 x 240 pixels
- The display the offers a brilliant depiction of call lists, phone directories, and caller information via the integrated XML browser
- The wideband technology used in the handset captures more than double of the spectrum of voice frequencies that by standard phones - this means the audio quality can be compared to FM radio
- 5-way conferencing
- Multiple ringtones
- Up to 12 different SIP identities
- 4 freely programmable and 16 customizable function keys
- Handling of up to 12 calls simultaneously
- 37 Keys, 9 LEDs, 2 Ethernet Ports
- Caller-ID on display
- LED indications for missed calls and new messages
- Directory (250 entries) Import/Export
- Speed Dial
- Lists of missed, received, and dialed calls (100 entries each)
- Indication of Calls on Hold
- Clock with automatic daylight saving time and call duration functions
- Call blocking (deny list) and Blocking of anonymous calls
- Full Duplex Speakerphone - uses a Class D amplifier that reliably suppresses interference noise
- Power Consumption: 2.8 – 4.3 Watts
- Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate)
- SIP RFC3261 Compliance
- Security: Snom 820 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data
- CTI via snom Flexor Manager
- National Language Support
- Power: 5 V DC
- Ethernet: 2 x IEEE 802.3 10/100 Mbps switch
- Power over Ethernet: IEEE 802.3af, Class 2
- Handset and Headset Connector: RJ-4P4C

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNM00001878
Product Name Snom 820 Business SIP Based VoIP Telephone with High-..
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2558427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WPA3
Data Rate 0.4330 Gbps
View Details