TelephoneStuff.com NEC ITR 16D-3 Speaker Display IP Phone 780028

Description
ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network does not support power over ethernet (POE) - Compatible with the following systems: - NEC NEAX 2000 IVS-2 - IPS - 2400 IPX - Univerge SV7000 - MPS - 11 Dedicated Function Keys for ease of operation - Hold - Transfer - Answer - Speaker - Conference - Redial - Recall - Feature - Mic - Message - Directory - 16 Programmable Line Keys for immediate line or feature access (DSS) - 2 Color LED per key immediately indicates call status - Call/Message indicator lamp - Hands-free speakerphone - Convenient built-in headset jack - Volume/Contrast control - 4 Softkeys - Desk and Wall mountable Tilt stand - Power Specification, External AC: 24 V - Dimensions (Tilt up): 9.09" Wx 8.54" D x 5.28" H (Tilt up) OR 4.17" H (Tilt down) - Color: Black
Description
ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network does not support power over ethernet (POE) - Compatible with the following systems: - NEC NEAX 2000 IVS-2 - IPS - 2400 IPX - Univerge SV7000 - MPS - 11 Dedicated Function Keys for ease of operation - Hold - Transfer - Answer - Speaker - Conference - Redial - Recall - Feature - Mic - Message - Directory - 16 Programmable Line Keys for immediate line or feature access (DSS) - 2 Color LED per key immediately indicates call status - Call/Message indicator lamp - Hands-free speakerphone - Convenient built-in headset jack - Volume/Contrast control - 4 Softkeys - Desk and Wall mountable Tilt stand - Power Specification, External AC: 24 V - Dimensions (Tilt up): 9.09" Wx 8.54" D x 5.28" H (Tilt up) OR 4.17" H (Tilt down) - Color: Black

Suppliers

Company
Product
Description
Supplier Links
NEC ITR 16D-3 Speaker Display IP Phone - 780028 - TelephoneStuff.com
Huntington Beach, CA, USA
NEC ITR 16D-3 Speaker Display IP Phone
780028
NEC ITR 16D-3 Speaker Display IP Phone 780028
ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line. IP Phone Features: - Power supply required if network does not support power over ethernet (POE) - Compatible with the following systems: - NEC NEAX 2000 IVS-2 - IPS - 2400 IPX - Univerge SV7000 - MPS - 11 Dedicated Function Keys for ease of operation - Hold - Transfer - Answer - Speaker - Conference - Redial - Recall - Feature - Mic - Message - Directory - 16 Programmable Line Keys for immediate line or feature access (DSS) - 2 Color LED per key immediately indicates call status - Call/Message indicator lamp - Hands-free speakerphone - Convenient built-in headset jack - Volume/Contrast control - 4 Softkeys - Desk and Wall mountable Tilt stand - Power Specification, External AC: 24 V - Dimensions (Tilt up): 9.09" Wx 8.54" D x 5.28" H (Tilt up) OR 4.17" H (Tilt down) - Color: Black

ITR 16D-3 Speaker Display IP Phone is complete with a 3 lines of LCD information (adjustable) with 24 characters per line.
IP Phone Features:
- Power supply required if network does not support power over ethernet (POE)
- Compatible with the following systems:
- NEC NEAX 2000 IVS-2
- IPS
- 2400 IPX
- Univerge SV7000
- MPS
- 11 Dedicated Function Keys for ease of operation
- Hold
- Transfer
- Answer
- Speaker
- Conference
- Redial
- Recall
- Feature
- Mic
- Message
- Directory
- 16 Programmable Line Keys for immediate line or feature access (DSS)
- 2 Color LED per key immediately indicates call status
- Call/Message indicator lamp
- Hands-free speakerphone
- Convenient built-in headset jack
- Volume/Contrast control
- 4 Softkeys
- Desk and Wall mountable Tilt stand
- Power Specification, External AC: 24 V
- Dimensions (Tilt up): 9.09" Wx 8.54" D x 5.28" H (Tilt up) OR 4.17" H (Tilt down)
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number 780028
Product Name NEC ITR 16D-3 Speaker Display IP Phone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2499103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
View Details