TelephoneStuff.com Aastra 9480i, 35i SIP Telephone A1735-0131-10-05

Description
9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9480i (35i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. It is perfect for those who are moderate to heavy telephone users that require more than one touch feature keys and XML based programs. 9480i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 8 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing aid compatible (HAC) handset: Useful for those that have a hearing impairment - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 6 customizable softkeys; programmable with up to 18 functions - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - 9480i phone - Handset and coil cord - AC adapter - Desk Stand - Ethernet cable - Installation Guide
Description
9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9480i (35i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. It is perfect for those who are moderate to heavy telephone users that require more than one touch feature keys and XML based programs. 9480i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 8 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing aid compatible (HAC) handset: Useful for those that have a hearing impairment - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 6 customizable softkeys; programmable with up to 18 functions - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - 9480i phone - Handset and coil cord - AC adapter - Desk Stand - Ethernet cable - Installation Guide

Suppliers

Company
Product
Description
Supplier Links
Aastra 9480i, 35i SIP Telephone - A1735-0131-10-05 - TelephoneStuff.com
Huntington Beach, CA, USA
Aastra 9480i, 35i SIP Telephone
A1735-0131-10-05
Aastra 9480i, 35i SIP Telephone A1735-0131-10-05
9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9480i (35i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. It is perfect for those who are moderate to heavy telephone users that require more than one touch feature keys and XML based programs. 9480i SIP Telephone Features: - XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 8 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs. - Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys. - Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone. - Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally. - Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message. - Hearing aid compatible (HAC) handset: Useful for those that have a hearing impairment - Multi-proxy support - Distinctive ringing with priority alerting - Personal directory - Call forward/Call transfer/Call waiting - Call timer and log - Caller and calling line information - Local 3-way conference - Intercom with auto-answer - Paging and auto-answer capabilities - Redial list - Missed call notification - One-touch call transfer and call park - Shared call and bridged line appearances - Up to 9 lines with call appearances - 4 navigational keys - 6 customizable softkeys; programmable with up to 18 functions - 2 volume control keys, one for the handset and the speaker - Echo cancellation - Phone lock with PIN - Secure real-time protocol (SRTP) Package Contents: - 9480i phone - Handset and coil cord - AC adapter - Desk Stand - Ethernet cable - Installation Guide

9480i, 35i SIP Telephone will appeal to those requiring advanced SIP features in a traditional phone design. It offers advanced security, software, and features in a standard IP telephone. The 9480i (35i) has the ability to support up to 9 calls simultaneously and an XML browser. It supports advanced software features and interoperability that was previously only available to select phones. It is perfect for those who are moderate to heavy telephone users that require more than one touch feature keys and XML based programs.
9480i SIP Telephone Features:
- XML Browser: Easily access customized services and applications using the phone's XML browser capabilities and a 8 line display with context sensitive keys. It provides an unlimited potential to customize in order to meet specific business needs.
- Enhanced Call Management: Can improve efficiency by providing more call information with the push of a button. It has extensive storage capacity for caller logs, redial lists, and 7 programmable keys.
- Remarkable Audio: With excellent voice clarity and delivery, this phone offers a full-duplex speakerphone.
- Simplified Deployment: Designed to save your business time and money. The phone has a dual auto-sensing switched Ethernet ports, which eliminate the need for additional wiring and simplify installations. Using any text editor, configuration files can be easily created to configure phones individually or centrally.
- Do Not Disturb and Block all incoming calls. It also gives the options of deciding what to do with them; divert calls directly to voicemail, drop the call with a message, or drop the call without a message.
- Hearing aid compatible (HAC) handset: Useful for those that have a hearing impairment
- Multi-proxy support
- Distinctive ringing with priority alerting
- Personal directory
- Call forward/Call transfer/Call waiting
- Call timer and log
- Caller and calling line information
- Local 3-way conference
- Intercom with auto-answer
- Paging and auto-answer capabilities
- Redial list
- Missed call notification
- One-touch call transfer and call park
- Shared call and bridged line appearances
- Up to 9 lines with call appearances
- 4 navigational keys
- 6 customizable softkeys; programmable with up to 18 functions
- 2 volume control keys, one for the handset and the speaker
- Echo cancellation
- Phone lock with PIN
- Secure real-time protocol (SRTP)
Package Contents:
- 9480i phone
- Handset and coil cord
- AC adapter
- Desk Stand
- Ethernet cable
- Installation Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number A1735-0131-10-05
Product Name Aastra 9480i, 35i SIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Layer 3 Managed PoE++ Switches - 9561-8GP4XS-TSN - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
16-Port Managed Switch - LN-2316G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details