TelephoneStuff.com Snom 320 Business SIP Based VoIP Telephone SNM00001031

Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 320 VoIP Telephone Features: - A two-line tiltable semi-graphical LCD display (2 x 24 characters) enables the display of call information - the menu-driven user interface supports uncomplicated feature management - 12 user programmable function keys with LEDs support quick access to important extensions - call list and address book can contain up to 100 entries each, and entries can be added and changed easily - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.1 – 2.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 320 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 9.8" x 7.9" x 4.7" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11
Description
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 320 VoIP Telephone Features: - A two-line tiltable semi-graphical LCD display (2 x 24 characters) enables the display of call information - the menu-driven user interface supports uncomplicated feature management - 12 user programmable function keys with LEDs support quick access to important extensions - call list and address book can contain up to 100 entries each, and entries can be added and changed easily - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.1 – 2.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 320 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 9.8" x 7.9" x 4.7" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Suppliers

Company
Product
Description
Supplier Links
Snom 320 Business SIP Based VoIP Telephone - SNM00001031 - TelephoneStuff.com
Huntington Beach, CA, USA
Snom 320 Business SIP Based VoIP Telephone
SNM00001031
Snom 320 Business SIP Based VoIP Telephone SNM00001031
Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world. 320 VoIP Telephone Features: - A two-line tiltable semi-graphical LCD display (2 x 24 characters) enables the display of call information - the menu-driven user interface supports uncomplicated feature management - 12 user programmable function keys with LEDs support quick access to important extensions - call list and address book can contain up to 100 entries each, and entries can be added and changed easily - Handling of up to 12 calls simultaneously - 47 Keys, 13 LEDs, 2 Ethernet Ports - Caller-ID - Message Waiting Indication LED - Address book Import/Export - Speed Dialing - Number guessing - Lists of missed, received, and dialed calls (100 entries each) - Call waiting indication - Clock, daylight saving, call-timer functions - Call blocking (deny list) and Blocking of anonymous calls - Full Duplex Speakerphone - Power Consumption: 2.1 – 2.3 Watts - Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate) - SIP RFC3261 Compliance - Security: Snom 320 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data - STUN, ENUM, NAT, ICE - CTI via snom Flexor Manager - Dimensions: 9.8" x 7.9" x 4.7" - Power: 5 V DC - Ethernet: 2 x IEEE 802.3 10/100 Mbps switch - Power over Ethernet: IEEE 802.3af, Class 1 - Handset and Headset Connector: RJ11

Snom technology AG develops and manufacturers Voice-over-IP (VoIP) telephones based on open standard for enterprise communications. The Snom 320 Innovative Business SIP Based VoIP Telephone fulfils the most important requirements of VoIP telephony and additionally offers numerous functions that are indispensable in the business world.
320 VoIP Telephone Features:
- A two-line tiltable semi-graphical LCD display (2 x 24 characters) enables the display of call information - the menu-driven user interface supports uncomplicated feature management
- 12 user programmable function keys with LEDs support quick access to important extensions - call list and address book can contain up to 100 entries each, and entries can be added and changed easily
- Handling of up to 12 calls simultaneously
- 47 Keys, 13 LEDs, 2 Ethernet Ports
- Caller-ID
- Message Waiting Indication LED
- Address book Import/Export
- Speed Dialing
- Number guessing
- Lists of missed, received, and dialed calls (100 entries each)
- Call waiting indication
- Clock, daylight saving, call-timer functions
- Call blocking (deny list) and Blocking of anonymous calls
- Full Duplex Speakerphone
- Power Consumption: 2.1 – 2.3 Watts
- Supports all of the common compression codecs such as G.711, G.729A, G.723.1, G.722, G.726, GSM 6.10 (Full rate)
- SIP RFC3261 Compliance
- Security: Snom 320 protects you with SRTP and TLS against wiretapping and unwanted access to signaling and authentication data
- STUN, ENUM, NAT, ICE
- CTI via snom Flexor Manager
- Dimensions: 9.8" x 7.9" x 4.7"
- Power: 5 V DC
- Ethernet: 2 x IEEE 802.3 10/100 Mbps switch
- Power over Ethernet: IEEE 802.3af, Class 1
- Handset and Headset Connector: RJ11

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number SNM00001031
Product Name Snom 320 Business SIP Based VoIP Telephone
Features IP Telephony
Unlock Full Specs
to access all available technical data

Similar Products

CANwireless with external antenna connection - CR3133 - ifm efector inc.
Specs
Area Network Type CAN
Protocol / Network CAN; WLAN; Bluetooth
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Electrical interface - VMPA1-MPM-EPL-GU - Festo Corporation
Specs
Network Equipment Gateway
View Details
Compact PROFIBUS/MPI Adapter for Ethernet Connection of SIMATIC S7 Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details