TelephoneStuff.com ZyXel 802.11g PoE Business WLAN Access Point NWA1100

Description
802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and Wi-Fi client operating modes for superior flexibility for WLAN network deployments - PoE devices can transmit power and data to unit simultaneously while utilizing existing Ethernet wires - Data rates up to 54 Mbps - Comprehensive management solutions that effortlessly merge into existing network administration system - Certified WPA/WPA2 support for strict network protection - Environmental friendly through IEEE 802.11az energy efficient ethernet and WMM power saving features - Wireless Frequency: 2.4 GHz
Description
802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and Wi-Fi client operating modes for superior flexibility for WLAN network deployments - PoE devices can transmit power and data to unit simultaneously while utilizing existing Ethernet wires - Data rates up to 54 Mbps - Comprehensive management solutions that effortlessly merge into existing network administration system - Certified WPA/WPA2 support for strict network protection - Environmental friendly through IEEE 802.11az energy efficient ethernet and WMM power saving features - Wireless Frequency: 2.4 GHz

Suppliers

Company
Product
Description
Supplier Links
ZyXel 802.11g PoE Business WLAN Access Point - NWA1100 - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel 802.11g PoE Business WLAN Access Point
NWA1100
ZyXel 802.11g PoE Business WLAN Access Point NWA1100
802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and Wi-Fi client operating modes for superior flexibility for WLAN network deployments - PoE devices can transmit power and data to unit simultaneously while utilizing existing Ethernet wires - Data rates up to 54 Mbps - Comprehensive management solutions that effortlessly merge into existing network administration system - Certified WPA/WPA2 support for strict network protection - Environmental friendly through IEEE 802.11az energy efficient ethernet and WMM power saving features - Wireless Frequency: 2.4 GHz

802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks.
Features:
- 4-in-1 design consisting of access points, repeater, bridge and Wi-Fi client operating modes for superior flexibility for WLAN network deployments
- PoE devices can transmit power and data to unit simultaneously while utilizing existing Ethernet wires
- Data rates up to 54 Mbps
- Comprehensive management solutions that effortlessly merge into existing network administration system
- Certified WPA/WPA2 support for strict network protection
- Environmental friendly through IEEE 802.11az energy efficient ethernet and WMM power saving features
- Wireless Frequency: 2.4 GHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Network Equipment
Product Number NWA1100
Product Name ZyXel 802.11g PoE Business WLAN Access Point
Network Equipment Access Points
Unlock Full Specs
to access all available technical data

Similar Products

7015-4P2T-T1L - 7015-4P2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details