5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
CURR SENSE XFMR 5A IN-LINE
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:3VA; Window Diameter:30.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
CURR SENSE XFMR 5A IN-LINE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 811-1108-ND | 7020-01038-0 | 40M4742 | 7020-01038-0 |
| Product Name | Current Sense Transformers | Transformers - Current Sense Transformers | Current Transformer; Ct Construction Murata Power Solutions | Current Sense Transformers |
| Category | Signal | Signal | Signal |