Murata Power Solutions Current Sense Transformers 54100C

Description
CURR SENSE XFMR 1:1:100 15A SMD
Request a Quote Datasheet
Description
CURR SENSE XFMR 1:1:100 15A SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-1198-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1198-6-ND
Current Sense Transformers 811-1198-6-ND
CURR SENSE XFMR 1:1:100 15A SMD

CURR SENSE XFMR 1:1:100 15A SMD

Buy Now Datasheet
Current Sense Transformers - 811-1198-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1198-1-ND
Current Sense Transformers 811-1198-1-ND
CURR SENSE XFMR 1:1:100 15A SMD

CURR SENSE XFMR 1:1:100 15A SMD

Buy Now Datasheet
Current Sense Transformers - 811-1198-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1198-2-ND
Current Sense Transformers 811-1198-2-ND
1:1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 3.2Ohm Secondary 14.8mH Surface Mount

1:1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 3.2Ohm Secondary 14.8mH Surface Mount

Buy Now Datasheet
SMD 15A Current Sense Transformer - 163-54100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15A Current Sense Transformer
163-54100C
SMD 15A Current Sense Transformer 163-54100C
CURR SENSE XFMR 1:1:100 15A SMD Product overview: 54100C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-54100C can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:1:100 15A SMD Product overview: 54100C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-54100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Transformer, 1 Murata - 50AJ6579 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Murata
50AJ6579
Current Transformer, 1 Murata 50AJ6579
CURRENT TRANSFORMER, 1:1:100, 14.8MH ROHS COMPLIANT: YES

CURRENT TRANSFORMER, 1:1:100, 14.8MH ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
54100C
Transformers - Current Sense Transformers 54100C
CURR SENSE XFMR 1:1:100 15A SMD

CURR SENSE XFMR 1:1:100 15A SMD

Supplier's Site
Current Sense Transformers - 54100C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
54100C
Current Sense Transformers 54100C
CURR SENSE XFMR 1:1:100 15A SMD

CURR SENSE XFMR 1:1:100 15A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 811-1198-6-ND 163-54100C 50AJ6579 54100C 54100C
Product Name Current Sense Transformers SMD 15A Current Sense Transformer Current Transformer, 1 Murata Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers