5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:1.5VA; Window Diameter:30.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
CURR SENSE XFMR 5A IN-LINE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 811-1107-ND | 40M4740 | 7020-01036-0 |
| Product Name | Current Sense Transformers | Current Transformer; Ct Construction Murata Power Solutions | Transformers - Current Sense Transformers |
| Category | Signal | Signal |