Murata Power Solutions Current Sense Transformers 7020-01045-0

Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet
Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 7020-01045-0-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
7020-01045-0-ND
Current Sense Transformers 7020-01045-0-ND
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
7020-01045-0
Transformers - Current Sense Transformers 7020-01045-0
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 7020-01045-0-ND 7020-01045-0
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 140N - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
3 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.20E7 Hz
View Details