Murata Power Solutions 10A Current Sense Transformer 56300C

Description
CURR SENSE XFMR 10A T/H Product overview: 56300C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56300C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR SENSE XFMR 10A T/H Product overview: 56300C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56300C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Current Sense Transformer - 163-56300C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A Current Sense Transformer
163-56300C
10A Current Sense Transformer 163-56300C
CURR SENSE XFMR 10A T/H Product overview: 56300C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56300C can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 10A T/H Product overview: 56300C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-56300C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Current Sense Transformers - 1329801-56300C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1329801-56300C
Transformers - Current Sense Transformers 1329801-56300C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1329801-56300C Category: Transformers>Current Sense Transformers Packaging: Box Type: Non-Invasive (Solid Core) Termination Style: PC Pin Size / Dimension: 0.661" L x 0.350" W (16.79mm x 8.89mm) Height - Seated (Max): 0.795" (20.19mm) Standard Package: 25 Mounting: Through Hole Frequency Range: 20kHz ~ 200kHz Weight: 0.013 lb (5.70 g) DC Resistance (DCR): 5.73mOhm Primary, 8.59mOhm Secondary ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Other Part Number: 811-3110,56300C-ND Base Product Number: 56 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1329801-56300C
Category: Transformers>Current Sense Transformers
Packaging: Box
Type: Non-Invasive (Solid Core)
Termination Style: PC Pin
Size / Dimension: 0.661" L x 0.350" W (16.79mm x 8.89mm)
Height - Seated (Max): 0.795" (20.19mm)
Standard Package: 25
Mounting: Through Hole
Frequency Range: 20kHz ~ 200kHz
Weight: 0.013 lb (5.70 g)
DC Resistance (DCR): 5.73mOhm Primary, 8.59mOhm Secondary
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: 811-3110,56300C-ND
Base Product Number: 56
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sense Transformers - 811-3110-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-3110-ND
Current Sense Transformers 811-3110-ND
10A Current Sense Transformer 20kHz ~ 200kHz 5.73mOhm Primary, 8.59mOhm Secondary Through Hole

10A Current Sense Transformer 20kHz ~ 200kHz 5.73mOhm Primary, 8.59mOhm Secondary Through Hole

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
56300C
Transformers - Current Sense Transformers 56300C
CURR SENSE XFMR 10A T/H

CURR SENSE XFMR 10A T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 163-56300C 1329801-56300C 811-3110-ND 56300C
Product Name 10A Current Sense Transformer Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details