Murata Power Solutions Transformers - Current Sense Transformers 53100C

Description
Win Source Part Number: 1005885-53100C Category: Transformers>Current Sense Transformers Series: 5300 Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 2 mH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 7mOhm Primary, 5.6Ohm Secondary Dimension: 0.283" L x 0.327" W (7.20mm x 8.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 811-1193-2,811-1193- 1,811-1193-6 Base Product Number: 53
Request a Quote Datasheet
Description
Win Source Part Number: 1005885-53100C Category: Transformers>Current Sense Transformers Series: 5300 Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 2 mH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 7mOhm Primary, 5.6Ohm Secondary Dimension: 0.283" L x 0.327" W (7.20mm x 8.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 811-1193-2,811-1193- 1,811-1193-6 Base Product Number: 53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Current Sense Transformers - 1005885-53100C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1005885-53100C
Transformers - Current Sense Transformers 1005885-53100C
Win Source Part Number: 1005885-53100C Category: Transformers>Current Sense Transformers Series: 5300 Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 2 mH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 500kHz DC Resistance (DCR): 7mOhm Primary, 5.6Ohm Secondary Dimension: 0.283" L x 0.327" W (7.20mm x 8.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 811-1193-2,811-1193- 1,811-1193-6 Base Product Number: 53

Win Source Part Number: 1005885-53100C
Category: Transformers>Current Sense Transformers
Series: 5300
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 2 mH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 500kHz
DC Resistance (DCR): 7mOhm Primary, 5.6Ohm Secondary
Dimension: 0.283" L x 0.327" W (7.20mm x 8.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1193-2,811-1193-1,811-1193-6
Base Product Number: 53

Buy Now Datasheet
SMD 0.007Ohm 5.6Ohm 10000mA Current Sense Transformer - 163-53100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.007Ohm 5.6Ohm 10000mA Current Sense Transformer
163-53100C
SMD 0.007Ohm 5.6Ohm 10000mA Current Sense Transformer 163-53100C
Current Transformer 1:100 500Vrms 0.007Ohm Prim. DCR 5.6Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53100C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 5.6Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 5.6Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53100C can be used for catalog matching and distributor lookup.

Current Transformer 1:100 500Vrms 0.007Ohm Prim. DCR 5.6Ohm Sec. DCR 10000mA Prim. 6 Terminal Gull Wing SMD Product overview: 53100C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.007Ohm, 5.6Ohm, 10000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 0.007Ohm, 5.6Ohm, 10000mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 811-1193-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1193-1-ND
Current Sense Transformers 811-1193-1-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1193-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1193-6-ND
Current Sense Transformers 811-1193-6-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1193-2-ND
Current Sense Transformers 811-1193-2-ND
1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 5.6Ohm Secondary 2mH Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
53100C
Transformers - Current Sense Transformers 53100C
CURR SENSE XFMR 1:100 10A SMD

CURR SENSE XFMR 1:100 10A SMD

Supplier's Site
Current Sense Transformers - 53100C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
53100C
Current Sense Transformers 53100C
CURR SENSE XFMR 1:100 10A SMD

CURR SENSE XFMR 1:100 10A SMD

Supplier's Site Datasheet
Current Transformer; Transformer Mounting Murata Power Solutions - 88M8750 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Transformer Mounting Murata Power Solutions
88M8750
Current Transformer; Transformer Mounting Murata Power Solutions 88M8750
CURRENT TRANSFORMER; Transformer Mounting:Surface Mount; Product Range:53100C Series; DC Resistance Max:5.6ohm; Frequency Max:500kHz; Frequency Min:50kHz; Inductance:2mH; Input Current:10A; Secondary Burden Resistance:100ohm RoHS Compliant: Yes

CURRENT TRANSFORMER; Transformer Mounting:Surface Mount; Product Range:53100C Series; DC Resistance Max:5.6ohm; Frequency Max:500kHz; Frequency Min:50kHz; Inductance:2mH; Input Current:10A; Secondary Burden Resistance:100ohm RoHS Compliant: Yes

Supplier's Site
Current Transformer, 1 Murata - 51AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1 Murata
51AC9856
Current Transformer, 1 Murata 51AC9856
CURRENT TRANSFORMER, 1:100, 10A, SMD; Turns Ratio:1:100; DC Resistance:7ohm; Inductance:2mH; ET Constant:-; Primary Current:10A; Transformer Mounting:Surface Mount; Product Range:5300 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CURRENT TRANSFORMER, 1:100, 10A, SMD; Turns Ratio:1:100; DC Resistance:7ohm; Inductance:2mH; ET Constant:-; Primary Current:10A; Transformer Mounting:Surface Mount; Product Range:5300 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 1005885-53100C 163-53100C 811-1193-1-ND 53100C 53100C 88M8750
Product Name Transformers - Current Sense Transformers SMD 0.007Ohm 5.6Ohm 10000mA Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers Current Transformer; Transformer Mounting Murata Power Solutions
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data