Murata Power Solutions Current Sense Transformers 39-3681409

Description
Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet
Description
Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-1110-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1110-ND
Current Sense Transformers 811-1110-ND
Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Current Sense Transformers - 39-3681409 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
39-3681409
Current Sense Transformers 39-3681409
CURR SENSE XFMR IN-LINE

CURR SENSE XFMR IN-LINE

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
39-3681409
Transformers - Current Sense Transformers 39-3681409
CURR SENSE XFMR IN-LINE

CURR SENSE XFMR IN-LINE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 811-1110-ND 39-3681409 39-3681409
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-120-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers