PHOENIX CONTACT USA 150A Current Sense Transformer 2277035

Description
CURR SENSE XFMR 1:30 150A DIN RL Product overview: 2277035 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR SENSE XFMR 1:30 150A DIN RL Product overview: 2277035 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150A Current Sense Transformer - 163-2277035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150A Current Sense Transformer
163-2277035
150A Current Sense Transformer 163-2277035
CURR SENSE XFMR 1:30 150A DIN RL Product overview: 2277035 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277035 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:30 150A DIN RL Product overview: 2277035 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 2277035-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2277035-ND
Current Sense Transformers 2277035-ND
150A 1:30 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

150A 1:30 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
2277035
Transformers - Current Sense Transformers 2277035
CURR SENSE XFMR 1:30 150A DIN RL

CURR SENSE XFMR 1:30 150A DIN RL

Supplier's Site
Current Sense Transformers - 2277035 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2277035
Current Sense Transformers 2277035
CURR SENSE XFMR 1:30 150A DIN RL

CURR SENSE XFMR 1:30 150A DIN RL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 163-2277035 2277035-ND 2277035 2277035
Product Name 150A Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182R110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details