Murata Power Solutions SMD 10A Current Sense Transformer 53050C

Description
CURR SENSE XFMR 1:50 10A SMD Product overview: 53050C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53050C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CURR SENSE XFMR 1:50 10A SMD Product overview: 53050C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53050C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10A Current Sense Transformer - 163-53050C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A Current Sense Transformer
163-53050C
SMD 10A Current Sense Transformer 163-53050C
CURR SENSE XFMR 1:50 10A SMD Product overview: 53050C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53050C can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:50 10A SMD Product overview: 53050C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53050C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 53050C - 845998-53050C - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - 53050C
845998-53050C
Current Sense Transformers - 53050C 845998-53050C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 845998-53050C Series: 5300 Features: Current Sense Transformer 500 µH Package: Reel - TR Family Name: 53 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 811-1190-6, 811-1190-1, 811-1190-2

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 845998-53050C
Series: 5300
Features: Current Sense Transformer 500 µH
Package: Reel - TR
Family Name: 53
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 811-1190-6, 811-1190-1, 811-1190-2

Buy Now Datasheet
Current Sense Transformers - 811-1190-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1190-1-ND
Current Sense Transformers 811-1190-1-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1190-2-ND
Current Sense Transformers 811-1190-2-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1190-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1190-6-ND
Current Sense Transformers 811-1190-6-ND
1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.75Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
53050C
Transformers - Current Sense Transformers 53050C
CURR SENSE XFMR 1:50 10A SMD

CURR SENSE XFMR 1:50 10A SMD

Supplier's Site
Current Sense Transformers - 53050C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
53050C
Current Sense Transformers 53050C
CURR SENSE XFMR 1:50 10A SMD

CURR SENSE XFMR 1:50 10A SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 163-53050C 845998-53050C 811-1190-1-ND 53050C 53050C
Product Name SMD 10A Current Sense Transformer Current Sense Transformers - 53050C Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 157J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Balun - 2312-RFXF0008HSRDKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details