PHOENIX CONTACT USA Current Sense Transformers 2277103

Description
600A 1:120 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
600A 1:120 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2277103-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2277103-ND
Current Sense Transformers 2277103-ND
600A 1:120 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

600A 1:120 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
2277103
Transformers - Current Sense Transformers 2277103
CURR SENSE XFMR 1:120 600A DIN

CURR SENSE XFMR 1:120 600A DIN

Supplier's Site
Current Sense Transformers - 2277103 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2277103
Current Sense Transformers 2277103
CURR SENSE XFMR 1:120 600A DIN

CURR SENSE XFMR 1:120 600A DIN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 2277103-ND 2277103 2277103
Product Name Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details
Transformers - Power Transformers - 1182K9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details