Murata Power Solutions Current Sense Transformers 7020-01043-0

Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet
Description
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-3524-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-3524-ND
Current Sense Transformers 811-3524-ND
5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

5A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
7020-01043-0
Transformers - Current Sense Transformers 7020-01043-0
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site
Current Sense Transformers - 7020-01043-0 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
7020-01043-0
Current Sense Transformers 7020-01043-0
CURR SENSE XFMR 5A IN-LINE

CURR SENSE XFMR 5A IN-LINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 811-3524-ND 7020-01043-0 7020-01043-0
Product Name Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRA-0239-D502CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details