PHOENIX CONTACT USA Current Sense Transformers 2277019

Description
50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 277-9177-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
277-9177-ND
Current Sense Transformers 277-9177-ND
50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

50A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
50A Current Sense Transformer - 163-2277019 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50A Current Sense Transformer
163-2277019
50A Current Sense Transformer 163-2277019
CURR SENSE XFMR 1:10 50A DIN RL Product overview: 2277019 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277019 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:10 50A DIN RL Product overview: 2277019 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277019 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Transformers - Current Sense Transformers
2277019
Transformers - Current Sense Transformers 2277019
CURR SENSE XFMR 1:10 50A DIN RL

CURR SENSE XFMR 1:10 50A DIN RL

Supplier's Site
Current Sense Transformers - 2277019 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2277019
Current Sense Transformers 2277019
CURR SENSE XFMR 1:10 50A DIN RL

CURR SENSE XFMR 1:10 50A DIN RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers
Product Number 277-9177-ND 163-2277019 2277019 2277019
Product Name Current Sense Transformers 50A Current Sense Transformer Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Step Down Transformers - 1-1672327-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details