Murata Power Solutions Current Sense Transformers 53040C

Description
1:40 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.1Ohm Secondary 320µH Surface Mount
Request a Quote Datasheet
Description
1:40 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.1Ohm Secondary 320µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 811-1189-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1189-2-ND
Current Sense Transformers 811-1189-2-ND
1:40 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.1Ohm Secondary 320µH Surface Mount

1:40 Current Sense Transformer 50kHz ~ 500kHz 7mOhm Primary, 1.1Ohm Secondary 320µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 811-1189-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1189-1-ND
Current Sense Transformers 811-1189-1-ND
CURR SENSE XFMR 1:40 10A SMD

CURR SENSE XFMR 1:40 10A SMD

Buy Now Datasheet
Current Sense Transformers - 811-1189-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
811-1189-6-ND
Current Sense Transformers 811-1189-6-ND
CURR SENSE XFMR 1:40 10A SMD

CURR SENSE XFMR 1:40 10A SMD

Buy Now Datasheet
SMD 10A Current Sense Transformer - 163-53040C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A Current Sense Transformer
163-53040C
SMD 10A Current Sense Transformer 163-53040C
CURR SENSE XFMR 1:40 10A SMD Product overview: 53040C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53040C can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:40 10A SMD Product overview: 53040C from Murata Power Solutions is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-53040C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 53040C - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
53040C
Current Sense Transformers 53040C
CURR SENSE XFMR 1:40 10A SMD

CURR SENSE XFMR 1:40 10A SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
53040C
Transformers - Current Sense Transformers 53040C
CURR SENSE XFMR 1:40 10A SMD

CURR SENSE XFMR 1:40 10A SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 811-1189-2-ND 163-53040C 53040C 53040C
Product Name Current Sense Transformers SMD 10A Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-3185U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2300 MHz, 50/75Ω - Z7550-FFNM+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details