EPCOS AG Automotive SMD 500Ohm 3.1Ohm Current Sense Transformer B78419A2251A003

Description
Current Transformer 1:100 2400VAC 500Ohm Prim. DCR 3.1Ohm Sec. DCR 30000mA Prim. 6 Terminal Gull Wing SMD Automotive AEC-Q200 Product overview: B78419A2251A003 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500Ohm, 3.1Ohm, 30000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 500Ohm, 3.1Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2251A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Transformer 1:100 2400VAC 500Ohm Prim. DCR 3.1Ohm Sec. DCR 30000mA Prim. 6 Terminal Gull Wing SMD Automotive AEC-Q200 Product overview: B78419A2251A003 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500Ohm, 3.1Ohm, 30000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 500Ohm, 3.1Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2251A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 500Ohm 3.1Ohm Current Sense Transformer - 163-B78419A2251A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 500Ohm 3.1Ohm Current Sense Transformer
163-B78419A2251A003
Automotive SMD 500Ohm 3.1Ohm Current Sense Transformer 163-B78419A2251A003
Current Transformer 1:100 2400VAC 500Ohm Prim. DCR 3.1Ohm Sec. DCR 30000mA Prim. 6 Terminal Gull Wing SMD Automotive AEC-Q200 Product overview: B78419A2251A003 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500Ohm, 3.1Ohm, 30000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 500Ohm, 3.1Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2251A003 can be used for catalog matching and distributor lookup.

Current Transformer 1:100 2400VAC 500Ohm Prim. DCR 3.1Ohm Sec. DCR 30000mA Prim. 6 Terminal Gull Wing SMD Automotive AEC-Q200 Product overview: B78419A2251A003 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 500Ohm, 3.1Ohm, 30000mA. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, Automotive, SMD, 500Ohm, 3.1Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78419A2251A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 495-7239-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-7239-2-ND
Current Sense Transformers 495-7239-2-ND
1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-7239-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-7239-6-ND
Current Sense Transformers 495-7239-6-ND
1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 495-7239-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
495-7239-1-ND
Current Sense Transformers 495-7239-1-ND
1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

1:100 Current Sense Transformer 50kHz ~ 250kHz 0.5mOhm Primary, 3.1Ohm Secondary 7mH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 997956-B78419A2251A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
997956-B78419A2251A003
Transformers - Current Sense Transformers 997956-B78419A2251A003
Win Source Part Number: 997956-B78419A2251A0 03 Category: Transformers>Current Sense Transformers Series: B78419 Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 7 mH Height - Seated (Max): 0.567" (14.40mm) Standard Package: 200 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 250kHz Weight: 0.011 lb (4.99 g) DC Resistance (DCR): 0.5mOhm Primary, 3.1Ohm Secondary Dimension: 0.504" L x 0.535" W (12.80mm x 13.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: 495-7239-2,495-7239- 1,495-7239-6,B78419A 2251A3,B78419A2251A 3,B78419A2251A 3

Win Source Part Number: 997956-B78419A2251A003
Category: Transformers>Current Sense Transformers
Series: B78419
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 7 mH
Height - Seated (Max): 0.567" (14.40mm)
Standard Package: 200
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 250kHz
Weight: 0.011 lb (4.99 g)
DC Resistance (DCR): 0.5mOhm Primary, 3.1Ohm Secondary
Dimension: 0.504" L x 0.535" W (12.80mm x 13.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: 495-7239-2,495-7239-1,495-7239-6,B78419A2251A3,B78419A2251A 3,B78419A2251A 3

Buy Now Datasheet
Current Sense Transformer, 1 Epcos - 69AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer, 1 Epcos
69AH6897
Current Sense Transformer, 1 Epcos 69AH6897
CURRENT SENSE TRANSFORMER, 1:100, SMT ROHS COMPLIANT: YES

CURRENT SENSE TRANSFORMER, 1:100, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Current Sense Transformers - B78419A2251A003 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
B78419A2251A003
Current Sense Transformers B78419A2251A003
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
B78419A2251A003
Transformers - Current Sense Transformers B78419A2251A003
CURR SENSE XFMR 1:100 SMD

CURR SENSE XFMR 1:100 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 163-B78419A2251A003 495-7239-2-ND 997956-B78419A2251A003 69AH6897 B78419A2251A003 B78419A2251A003
Product Name Automotive SMD 500Ohm 3.1Ohm Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformer, 1 Epcos Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 109N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details