PHOENIX CONTACT USA Current Sense Transformers 2276133

Description
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2276133-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2276133-ND
Current Sense Transformers 2276133-ND
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
2276133
Transformers - Current Sense Transformers 2276133
CURR SENSE XFMR 1:50 250A DIN RL

CURR SENSE XFMR 1:50 250A DIN RL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 2276133-ND 2276133
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Power Transformers - PB2996-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details