PHOENIX CONTACT USA Current Sense Transformers 2277116

Description
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 277-9179-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
277-9179-ND
Current Sense Transformers 277-9179-ND
250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

250A 1:50 Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
250A Current Sense Transformer - 163-2277116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250A Current Sense Transformer
163-2277116
250A Current Sense Transformer 163-2277116
CURR SENSE XFMR 1:50 250A DIN RL Product overview: 2277116 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277116 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:50 250A DIN RL Product overview: 2277116 from Phoenix Contact is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 250A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-2277116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 2277116 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2277116
Current Sense Transformers 2277116
CURR SENSE XFMR 1:50 250A DIN RL

CURR SENSE XFMR 1:50 250A DIN RL

Supplier's Site
Shenzhen, China
Transformers - Current Sense Transformers
2277116
Transformers - Current Sense Transformers 2277116
CURR SENSE XFMR 1:50 250A DIN RL

CURR SENSE XFMR 1:50 250A DIN RL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 277-9179-ND 163-2277116 2277116 2277116
Product Name Current Sense Transformers 250A Current Sense Transformer Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 110-162 - Galco Industrial Electronics
Specs
Category Power
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details