PHOENIX CONTACT USA Current Sense Transformers 2276146

Description
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet
Description
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 2276146-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
2276146-ND
Current Sense Transformers 2276146-ND
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail

Buy Now Datasheet
Current Sense Transformers - 2276146 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
2276146
Current Sense Transformers 2276146
CURR SENSE XFMR 1:60 300A DIN RL

CURR SENSE XFMR 1:60 300A DIN RL

Supplier's Site
Shenzhen, China
Transformers - Current Sense Transformers
2276146
Transformers - Current Sense Transformers 2276146
CURR SENSE XFMR 1:60 300A DIN RL

CURR SENSE XFMR 1:60 300A DIN RL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 2276146-ND 2276146 2276146
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 101R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details